Visual Sound, Inc. Studio-2-Go-Recording Center Padded Bag - 2U GSRW-2U DJ

Description
Gator Cases Inc. Recording Center Padded Bag - 2U Polyethylene reinforced interior frame 600-Denier nylon construction Lightweight yet rigid Internal reinforced aluminum valance Retractable, removable handle and wheels Exterior pocket for cables, etc. Padded polyethylene 16.5" x 12.5" reinforced laptop pocket allows laptop to be connected to gear during transport Available in 2 space with top laptop pocket
Description
Gator Cases Inc. Recording Center Padded Bag - 2U Polyethylene reinforced interior frame 600-Denier nylon construction Lightweight yet rigid Internal reinforced aluminum valance Retractable, removable handle and wheels Exterior pocket for cables, etc. Padded polyethylene 16.5" x 12.5" reinforced laptop pocket allows laptop to be connected to gear during transport Available in 2 space with top laptop pocket

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Studio-2-Go-Recording Center Padded Bag - 2U
GSRW-2U DJ
Studio-2-Go-Recording Center Padded Bag - 2U GSRW-2U DJ
Gator Cases Inc. Recording Center Padded Bag - 2U Polyethylene reinforced interior frame 600-Denier nylon construction Lightweight yet rigid Internal reinforced aluminum valance Retractable, removable handle and wheels Exterior pocket for cables, etc. Padded polyethylene 16.5" x 12.5" reinforced laptop pocket allows laptop to be connected to gear during transport Available in 2 space with top laptop pocket

Gator Cases Inc.

Recording Center Padded Bag - 2U

  • Polyethylene reinforced interior frame
  • 600-Denier nylon construction
  • Lightweight yet rigid
  • Internal reinforced aluminum valance
  • Retractable, removable handle and wheels
  • Exterior pocket for cables, etc.
  • Padded polyethylene 16.5" x 12.5" reinforced laptop pocket allows laptop to be connected to gear during transport
  • Available in 2 space with top laptop pocket
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number GSRW-2U DJ
Product Name Studio-2-Go-Recording Center Padded Bag - 2U
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details