Visual Sound, Inc. Rolling Recording Center Padded Bag - 2U GSRW-2U AV

Description
Gator Cases Inc. Rolling Recording Center Padded Bag - 2U Polyethylene reinforced interior frame 600-Denier nylon construction Lightweight yet rigid Internal reinforced aluminum valance Retractable, removable handle and wheels Exterior pocket for cables, etc. Padded polyethylene 16.5" x 12.5" reinforced laptop pocket allows laptop to be connected to gear during transport Available in 2 space with top laptop pocket
Description
Gator Cases Inc. Rolling Recording Center Padded Bag - 2U Polyethylene reinforced interior frame 600-Denier nylon construction Lightweight yet rigid Internal reinforced aluminum valance Retractable, removable handle and wheels Exterior pocket for cables, etc. Padded polyethylene 16.5" x 12.5" reinforced laptop pocket allows laptop to be connected to gear during transport Available in 2 space with top laptop pocket

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Rolling Recording Center Padded Bag - 2U
GSRW-2U AV
Rolling Recording Center Padded Bag - 2U GSRW-2U AV
Gator Cases Inc. Rolling Recording Center Padded Bag - 2U Polyethylene reinforced interior frame 600-Denier nylon construction Lightweight yet rigid Internal reinforced aluminum valance Retractable, removable handle and wheels Exterior pocket for cables, etc. Padded polyethylene 16.5" x 12.5" reinforced laptop pocket allows laptop to be connected to gear during transport Available in 2 space with top laptop pocket

Gator Cases Inc.

Rolling Recording Center Padded Bag - 2U

  • Polyethylene reinforced interior frame
  • 600-Denier nylon construction
  • Lightweight yet rigid
  • Internal reinforced aluminum valance
  • Retractable, removable handle and wheels
  • Exterior pocket for cables, etc.
  • Padded polyethylene 16.5" x 12.5" reinforced laptop pocket allows laptop to be connected to gear during transport
  • Available in 2 space with top laptop pocket
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number GSRW-2U AV
Product Name Rolling Recording Center Padded Bag - 2U
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908429 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 35.98 inch (914 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details