Visual Sound, Inc. Studio-2-Go-Recording Center Padded Bag - 2U GSR-2U DJ

Description
Gator Cases Inc. Recording Center Padded Bag - 2U Designed to be the modern day recording center Features 2U of rack rail for rack mount recording devices & disk drive Padded area above for storing a laptop Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear Easy zip open front & rear covers External storage compartment Shoulder strap & padded carrying handles
Description
Gator Cases Inc. Recording Center Padded Bag - 2U Designed to be the modern day recording center Features 2U of rack rail for rack mount recording devices & disk drive Padded area above for storing a laptop Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear Easy zip open front & rear covers External storage compartment Shoulder strap & padded carrying handles

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Studio-2-Go-Recording Center Padded Bag - 2U
GSR-2U DJ
Studio-2-Go-Recording Center Padded Bag - 2U GSR-2U DJ
Gator Cases Inc. Recording Center Padded Bag - 2U Designed to be the modern day recording center Features 2U of rack rail for rack mount recording devices & disk drive Padded area above for storing a laptop Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear Easy zip open front & rear covers External storage compartment Shoulder strap & padded carrying handles

Gator Cases Inc.

Recording Center Padded Bag - 2U

  • Designed to be the modern day recording center
  • Features 2U of rack rail for rack mount recording devices & disk drive
  • Padded area above for storing a laptop
  • Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear
  • Easy zip open front & rear covers
  • External storage compartment
  • Shoulder strap & padded carrying handles
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number GSR-2U DJ
Product Name Studio-2-Go-Recording Center Padded Bag - 2U
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details