Visual Sound, Inc. Recording Center Padded Bag - 2U GSR-2U AV

Description
Gator Cases Inc. Recording Center Padded Bag - 2U Designed to be the modern day recording center Features 2U of rack rail for rack mount recording devices & disk drive Padded area above for storing a laptop Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear Easy zip open front & rear covers External storage compartment Shoulder strap & padded carrying handles
Description
Gator Cases Inc. Recording Center Padded Bag - 2U Designed to be the modern day recording center Features 2U of rack rail for rack mount recording devices & disk drive Padded area above for storing a laptop Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear Easy zip open front & rear covers External storage compartment Shoulder strap & padded carrying handles

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Recording Center Padded Bag - 2U
GSR-2U AV
Recording Center Padded Bag - 2U GSR-2U AV
Gator Cases Inc. Recording Center Padded Bag - 2U Designed to be the modern day recording center Features 2U of rack rail for rack mount recording devices & disk drive Padded area above for storing a laptop Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear Easy zip open front & rear covers External storage compartment Shoulder strap & padded carrying handles

Gator Cases Inc.

Recording Center Padded Bag - 2U

  • Designed to be the modern day recording center
  • Features 2U of rack rail for rack mount recording devices & disk drive
  • Padded area above for storing a laptop
  • Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear
  • Easy zip open front & rear covers
  • External storage compartment
  • Shoulder strap & padded carrying handles
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number GSR-2U AV
Product Name Recording Center Padded Bag - 2U
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Instrument Cases - 1951525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 3.15 inch (80 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details