Visual Sound, Inc. Heavy-duty installation shock mount GSM-1

Description
Astatic Commercial Audio Products Narrow footprint for tight installations. Hi-mass. low volume for maximum shock absorption. Custom formulated Impact Noise Resistant (INR) elastomer bushings. Will not allow the microphone to sag or droop -- even when using longer gooseneck microphones. Internal stop pin protects rubber parts from damage when inserting or removing microphones. Includes 6 ft. balanced cable terminating in stripped and tinned ends. Fits any mini condenser gooseneck mic or other similar mics and attachments with XLR type connector. Direct input connection via Switchcraft 3-pin Female XLR type Connector.
Description
Astatic Commercial Audio Products Narrow footprint for tight installations. Hi-mass. low volume for maximum shock absorption. Custom formulated Impact Noise Resistant (INR) elastomer bushings. Will not allow the microphone to sag or droop -- even when using longer gooseneck microphones. Internal stop pin protects rubber parts from damage when inserting or removing microphones. Includes 6 ft. balanced cable terminating in stripped and tinned ends. Fits any mini condenser gooseneck mic or other similar mics and attachments with XLR type connector. Direct input connection via Switchcraft 3-pin Female XLR type Connector.

Suppliers

Company
Product
Description
Supplier Links
Heavy-duty installation shock mount - GSM-1 - Visual Sound, Inc.
Broomall, PA, USA
Heavy-duty installation shock mount
GSM-1
Heavy-duty installation shock mount GSM-1
Astatic Commercial Audio Products Narrow footprint for tight installations. Hi-mass. low volume for maximum shock absorption. Custom formulated Impact Noise Resistant (INR) elastomer bushings. Will not allow the microphone to sag or droop -- even when using longer gooseneck microphones. Internal stop pin protects rubber parts from damage when inserting or removing microphones. Includes 6 ft. balanced cable terminating in stripped and tinned ends. Fits any mini condenser gooseneck mic or other similar mics and attachments with XLR type connector. Direct input connection via Switchcraft 3-pin Female XLR type Connector.

Astatic Commercial Audio Products

Narrow footprint for tight installations. Hi-mass. low volume for maximum shock absorption. Custom formulated Impact Noise Resistant (INR) elastomer bushings. Will not allow the microphone to sag or droop -- even when using longer gooseneck microphones. Internal stop pin protects rubber parts from damage when inserting or removing microphones. Includes 6 ft. balanced cable terminating in stripped and tinned ends. Fits any mini condenser gooseneck mic or other similar mics and attachments with XLR type connector. Direct input connection via Switchcraft 3-pin Female XLR type Connector.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GSM-1
Product Name Heavy-duty installation shock mount
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7121PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details