Visual Sound, Inc. Recording Center Polyethylene - 4U Rolling GRC-STUDIO4GO-W AV

Description
Gator Cases Inc. Recording Center Polyethylene - 4U Rolling Rugged polyethylene construction ATA style case 4U of rack rail for rack mount recording devices & disk drive Adjustable laptop compartment with no-slip web strap tie-downs Convoluted foam interior in lid Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear
Description
Gator Cases Inc. Recording Center Polyethylene - 4U Rolling Rugged polyethylene construction ATA style case 4U of rack rail for rack mount recording devices & disk drive Adjustable laptop compartment with no-slip web strap tie-downs Convoluted foam interior in lid Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Recording Center Polyethylene - 4U Rolling
GRC-STUDIO4GO-W AV
Recording Center Polyethylene - 4U Rolling GRC-STUDIO4GO-W AV
Gator Cases Inc. Recording Center Polyethylene - 4U Rolling Rugged polyethylene construction ATA style case 4U of rack rail for rack mount recording devices & disk drive Adjustable laptop compartment with no-slip web strap tie-downs Convoluted foam interior in lid Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear

Gator Cases Inc.

Recording Center Polyethylene - 4U Rolling

  • Rugged polyethylene construction
  • ATA style case
  • 4U of rack rail for rack mount recording devices & disk drive
  • Adjustable laptop compartment with no-slip web strap tie-downs
  • Convoluted foam interior in lid
  • Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number GRC-STUDIO4GO-W AV
Product Name Recording Center Polyethylene - 4U Rolling
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details