Visual Sound, Inc. Studio-2-Go-Recording Center Polyethylene -2U GRC-STUDIO-2-GO DJ

Description
Gator Cases Inc. Recording Center Polyethylene -2U Rugged polyethylene construction ATA style case 2U of rack rail for rack mount recording devices & disk drive Adjustable laptop compartment with no-slip web strap tie-downs Convoluted foam interior in lid Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear
Description
Gator Cases Inc. Recording Center Polyethylene -2U Rugged polyethylene construction ATA style case 2U of rack rail for rack mount recording devices & disk drive Adjustable laptop compartment with no-slip web strap tie-downs Convoluted foam interior in lid Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Studio-2-Go-Recording Center Polyethylene -2U
GRC-STUDIO-2-GO DJ
Studio-2-Go-Recording Center Polyethylene -2U GRC-STUDIO-2-GO DJ
Gator Cases Inc. Recording Center Polyethylene -2U Rugged polyethylene construction ATA style case 2U of rack rail for rack mount recording devices & disk drive Adjustable laptop compartment with no-slip web strap tie-downs Convoluted foam interior in lid Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear

Gator Cases Inc.

Recording Center Polyethylene -2U

  • Rugged polyethylene construction
  • ATA style case
  • 2U of rack rail for rack mount recording devices & disk drive
  • Adjustable laptop compartment with no-slip web strap tie-downs
  • Convoluted foam interior in lid
  • Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number GRC-STUDIO-2-GO DJ
Product Name Studio-2-Go-Recording Center Polyethylene -2U
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details