Visual Sound, Inc. Recording Center Polyethylene - 2U GRC-STUDIO-2-GO AV

Description
Gator Cases Inc. Recording Center Polyethylene - 2U Rugged polyethylene construction ATA style case 2U of rack rail for rack mount recording devices & disk drive Adjustable laptop compartment with no-slip web strap tie-downs Convoluted foam interior in lid Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear
Description
Gator Cases Inc. Recording Center Polyethylene - 2U Rugged polyethylene construction ATA style case 2U of rack rail for rack mount recording devices & disk drive Adjustable laptop compartment with no-slip web strap tie-downs Convoluted foam interior in lid Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Recording Center Polyethylene - 2U
GRC-STUDIO-2-GO AV
Recording Center Polyethylene - 2U GRC-STUDIO-2-GO AV
Gator Cases Inc. Recording Center Polyethylene - 2U Rugged polyethylene construction ATA style case 2U of rack rail for rack mount recording devices & disk drive Adjustable laptop compartment with no-slip web strap tie-downs Convoluted foam interior in lid Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear

Gator Cases Inc.

Recording Center Polyethylene - 2U

  • Rugged polyethylene construction
  • ATA style case
  • 2U of rack rail for rack mount recording devices & disk drive
  • Adjustable laptop compartment with no-slip web strap tie-downs
  • Convoluted foam interior in lid
  • Access hole between top & bottom compartments allow the laptop to be permanently connected to the recording gear
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number GRC-STUDIO-2-GO AV
Product Name Recording Center Polyethylene - 2U
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Transit Cases - 2878413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 19.69 inch (500 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details