Visual Sound, Inc. 10" Gooseneck Microphone GN-250

Description
Clear-Com GN-250 - 25cm/10" Plug-in gooseneck microphone (for I-Stations only)
Description
Clear-Com GN-250 - 25cm/10" Plug-in gooseneck microphone (for I-Stations only)

Suppliers

Company
Product
Description
Supplier Links
10
Broomall, PA, USA
10" Gooseneck Microphone
GN-250
10" Gooseneck Microphone GN-250
Clear-Com GN-250 - 25cm/10" Plug-in gooseneck microphone (for I-Stations only)

Clear-Com

GN-250 - 25cm/10" Plug-in gooseneck microphone (for I-Stations only)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GN-250
Product Name 10" Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70D122V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details