Visual Sound, Inc. Gooseneck Microphone set GN 155 Set

Description
AKG Acoustics, U.S. Gooseneck microphone set Elegant gooseneck module with heavy, shock mounted floor stand in matte gray finish for use with all Discreet Acoustics Capsule Modules. Integrated LED ring status indicator. Suited for stand-alone use on stage or in front of a lectern. Two integrated flexible gooseneck sections allow optimum alignment with talkers of different heights or positions. A supplied screw-on extension tube can be used to place the microphone higher for tall talkers. The supplied 10 m (33 ft.) cable with XLR phantom power adapter is long enough to reach the edge of most stages with no extension cable. For use as a lectern microphone in worship centers, halls etc. Available capsule modules for GN 155 Set: CK 31, CK 32, CK 33, CK 47, CK 80.
Description
AKG Acoustics, U.S. Gooseneck microphone set Elegant gooseneck module with heavy, shock mounted floor stand in matte gray finish for use with all Discreet Acoustics Capsule Modules. Integrated LED ring status indicator. Suited for stand-alone use on stage or in front of a lectern. Two integrated flexible gooseneck sections allow optimum alignment with talkers of different heights or positions. A supplied screw-on extension tube can be used to place the microphone higher for tall talkers. The supplied 10 m (33 ft.) cable with XLR phantom power adapter is long enough to reach the edge of most stages with no extension cable. For use as a lectern microphone in worship centers, halls etc. Available capsule modules for GN 155 Set: CK 31, CK 32, CK 33, CK 47, CK 80.

Suppliers

Company
Product
Description
Supplier Links
Gooseneck Microphone set - GN 155 Set - Visual Sound, Inc.
Broomall, PA, USA
Gooseneck Microphone set
GN 155 Set
Gooseneck Microphone set GN 155 Set
AKG Acoustics, U.S. Gooseneck microphone set Elegant gooseneck module with heavy, shock mounted floor stand in matte gray finish for use with all Discreet Acoustics Capsule Modules. Integrated LED ring status indicator. Suited for stand-alone use on stage or in front of a lectern. Two integrated flexible gooseneck sections allow optimum alignment with talkers of different heights or positions. A supplied screw-on extension tube can be used to place the microphone higher for tall talkers. The supplied 10 m (33 ft.) cable with XLR phantom power adapter is long enough to reach the edge of most stages with no extension cable. For use as a lectern microphone in worship centers, halls etc. Available capsule modules for GN 155 Set: CK 31, CK 32, CK 33, CK 47, CK 80.

AKG Acoustics, U.S.

Gooseneck microphone set

Elegant gooseneck module with heavy, shock mounted floor stand in matte gray finish for use with all Discreet Acoustics Capsule Modules. Integrated LED ring status indicator. Suited for stand-alone use on stage or in front of a lectern. Two integrated flexible gooseneck sections allow optimum alignment with talkers of different heights or positions. A supplied screw-on extension tube can be used to place the microphone higher for tall talkers. The supplied 10 m (33 ft.) cable with XLR phantom power adapter is long enough to reach the edge of most stages with no extension cable. For use as a lectern microphone in worship centers, halls etc.
Available capsule modules for GN 155 Set: CK 31, CK 32, CK 33, CK 47, CK 80.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GN 155 Set
Product Name Gooseneck Microphone set
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details