Visual Sound, Inc. ADAPTOR 2.5MM TRS - 3.5MM TRS GMP-500

Description
Hosa Technology, Inc. Adaptor, 2.5 mm TRS to 3.5 mm TRS This adaptor is designed to adapt a submini stereo phone plug to a mini stereo phone jack. It is ideal for use as a headphone or headset adaptor.
Description
Hosa Technology, Inc. Adaptor, 2.5 mm TRS to 3.5 mm TRS This adaptor is designed to adapt a submini stereo phone plug to a mini stereo phone jack. It is ideal for use as a headphone or headset adaptor.

Suppliers

Company
Product
Description
Supplier Links
ADAPTOR 2.5MM TRS - 3.5MM TRS - GMP-500 - Visual Sound, Inc.
Broomall, PA, USA
ADAPTOR 2.5MM TRS - 3.5MM TRS
GMP-500
ADAPTOR 2.5MM TRS - 3.5MM TRS GMP-500
Hosa Technology, Inc. Adaptor, 2.5 mm TRS to 3.5 mm TRS This adaptor is designed to adapt a submini stereo phone plug to a mini stereo phone jack. It is ideal for use as a headphone or headset adaptor.

Hosa Technology, Inc.

Adaptor, 2.5 mm TRS to 3.5 mm TRS

This adaptor is designed to adapt a submini stereo phone plug to a mini stereo phone jack. It is ideal for use as a headphone or headset adaptor.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number GMP-500
Product Name ADAPTOR 2.5MM TRS - 3.5MM TRS
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
SMA (M) St. Connector for RG316 Cable ( with Sky Window) - ET-SMS-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details