Visual Sound, Inc. RA ADAPTOR 3.5MM TRS - 2.5MM TRS GMP-467

Description
Hosa Technology, Inc. Right-angle Adaptor, 3.5 mm TRS to 2.5 mm TRS This adaptor is designed to adapt a mini stereo phone plug to a submini stereo phone jack. It is ideal for use as a headphone or headset adaptor.
Description
Hosa Technology, Inc. Right-angle Adaptor, 3.5 mm TRS to 2.5 mm TRS This adaptor is designed to adapt a mini stereo phone plug to a submini stereo phone jack. It is ideal for use as a headphone or headset adaptor.

Suppliers

Company
Product
Description
Supplier Links
RA ADAPTOR 3.5MM TRS - 2.5MM TRS - GMP-467 - Visual Sound, Inc.
Broomall, PA, USA
RA ADAPTOR 3.5MM TRS - 2.5MM TRS
GMP-467
RA ADAPTOR 3.5MM TRS - 2.5MM TRS GMP-467
Hosa Technology, Inc. Right-angle Adaptor, 3.5 mm TRS to 2.5 mm TRS This adaptor is designed to adapt a mini stereo phone plug to a submini stereo phone jack. It is ideal for use as a headphone or headset adaptor.

Hosa Technology, Inc.

Right-angle Adaptor, 3.5 mm TRS to 2.5 mm TRS

This adaptor is designed to adapt a mini stereo phone plug to a submini stereo phone jack. It is ideal for use as a headphone or headset adaptor.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number GMP-467
Product Name RA ADAPTOR 3.5MM TRS - 2.5MM TRS
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details