Visual Sound, Inc. COUPLER 3.5MM TRS - SAME GMM-303

Description
Hosa Technology, Inc. Coupler, 3.5 mm TRS to Same This adaptor is designed to couple audio cables with mini stereo phone plugs. It works with mono or stereo plugs.
Description
Hosa Technology, Inc. Coupler, 3.5 mm TRS to Same This adaptor is designed to couple audio cables with mini stereo phone plugs. It works with mono or stereo plugs.

Suppliers

Company
Product
Description
Supplier Links
COUPLER 3.5MM TRS - SAME - GMM-303 - Visual Sound, Inc.
Broomall, PA, USA
COUPLER 3.5MM TRS - SAME
GMM-303
COUPLER 3.5MM TRS - SAME GMM-303
Hosa Technology, Inc. Coupler, 3.5 mm TRS to Same This adaptor is designed to couple audio cables with mini stereo phone plugs. It works with mono or stereo plugs.

Hosa Technology, Inc.

Coupler, 3.5 mm TRS to Same

This adaptor is designed to couple audio cables with mini stereo phone plugs. It works with mono or stereo plugs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number GMM-303
Product Name COUPLER 3.5MM TRS - SAME
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA Straight Plug - 110576 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details