Visual Sound, Inc. Electret condenser microphone GM-515 L

Description
IRP Professional Sound Products Microphone with red illumination ring. Length 15-inch (appr. 38 cm). 5-pin XLR connector. Cardioid polar pattern. Semi rigid gooseneck. Lamp 24-VDC. Black. Please ask for availability. Electret condenser microphone with red illumination ring, length 15" (appr. 38cm), 5-pin XLR connector, cardioid polar pattern, semi rigid gooseneck, lamp 24VDC, black Please ask for availability.
Description
IRP Professional Sound Products Microphone with red illumination ring. Length 15-inch (appr. 38 cm). 5-pin XLR connector. Cardioid polar pattern. Semi rigid gooseneck. Lamp 24-VDC. Black. Please ask for availability. Electret condenser microphone with red illumination ring, length 15" (appr. 38cm), 5-pin XLR connector, cardioid polar pattern, semi rigid gooseneck, lamp 24VDC, black Please ask for availability.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Electret condenser microphone
GM-515 L
Electret condenser microphone GM-515 L
IRP Professional Sound Products Microphone with red illumination ring. Length 15-inch (appr. 38 cm). 5-pin XLR connector. Cardioid polar pattern. Semi rigid gooseneck. Lamp 24-VDC. Black. Please ask for availability. Electret condenser microphone with red illumination ring, length 15" (appr. 38cm), 5-pin XLR connector, cardioid polar pattern, semi rigid gooseneck, lamp 24VDC, black Please ask for availability.

IRP Professional Sound Products

Microphone with red illumination ring. Length 15-inch (appr. 38 cm). 5-pin XLR connector. Cardioid polar pattern. Semi rigid gooseneck. Lamp 24-VDC. Black. Please ask for availability.

Electret condenser microphone with red illumination ring, length 15" (appr. 38cm), 5-pin XLR connector, cardioid polar pattern, semi rigid gooseneck, lamp 24VDC, black Please ask for availability.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GM-515 L
Product Name Electret condenser microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Condenser Vocal Microphone - CX212B Condenser Vocal Condenser Instrument Studio Condenser Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional; Directional; Cardioid
Frequency Response 20 to 20000 Hz
Sensitivity 10 mV/Pa (68946 mV/psi)
View Details