Visual Sound, Inc. Bi-Amplified DSP Monitoring System Genelec 8250A

Description
Genelec Audio monitoring precision is lifted to an entirely new level of accuracy with the introduction of the 8250A bi-amplified DSP monitoring system. Boasting performance comparable to much larger systems ... Audio monitoring precision is lifted to an entirely new level of accuracy with the introduction of the 8250A bi-amplified DSP monitoring system. Boasting performance comparable to much larger systems -- the compact and powerful 8250A package is ideal in applications where a wide frequency response is needed but space is limited. The 8250A is the ideal monitoring tool for recording studios and post-production houses and broadcast installations and digital edit suites and home studios and mobile production vehicles. The 8250A builds on the rock-solid technology of the highly-acclaimed 8050A -- featuring an ingenious and flow optimized and reflex port that provides solid clear and articulated low frequencies without compression distortion or port noises. Combined with the advanced Genelec Directivity Control Waveguide™ (DCW) and the rounded edges and gently curved front and sides of the MDE™ (Minimum Diffraction Enclosure) enclosure -- the result is an astoundingly flat frequency response both on and off axis. Other benefits include superb imaging precision and minimum listening fatigue. Carefully designed dsp crossover filters with extremely steep roll-off characteristics feed dedicated power amplifiers for each of the low distortion drivers. The 8250A features magnetic shielding and overload protection circuitry and versatile room response controls as standard. The Genelec Loudspeaker Manager™ (GLM) control network and software enhances further the performance of the 8250A: it features adjustment of levels and distance delays and flexible room response improvement equalization with the reliable and robust AutoCal automated calibration system via the GLM control network. The 8250A has both analog and AES digital inputs in combination with a digital thru connection. Each 8250A comes with an Iso-Pod™ (Isolation Positioner/Decoupler ™) which eliminates coloration of the sound by decoupling the monitor from its mounting surface. The Iso-Pod™ also allows the monitor to be angled so that its acoustic axis points directly at the listener. For ideal mounting in differing environments -- the 8250A includes integrated rear support points for floor and wall stands with an additional M10 threaded mounting hole on the enclosure base.
Description
Genelec Audio monitoring precision is lifted to an entirely new level of accuracy with the introduction of the 8250A bi-amplified DSP monitoring system. Boasting performance comparable to much larger systems ... Audio monitoring precision is lifted to an entirely new level of accuracy with the introduction of the 8250A bi-amplified DSP monitoring system. Boasting performance comparable to much larger systems -- the compact and powerful 8250A package is ideal in applications where a wide frequency response is needed but space is limited. The 8250A is the ideal monitoring tool for recording studios and post-production houses and broadcast installations and digital edit suites and home studios and mobile production vehicles. The 8250A builds on the rock-solid technology of the highly-acclaimed 8050A -- featuring an ingenious and flow optimized and reflex port that provides solid clear and articulated low frequencies without compression distortion or port noises. Combined with the advanced Genelec Directivity Control Waveguide™ (DCW) and the rounded edges and gently curved front and sides of the MDE™ (Minimum Diffraction Enclosure) enclosure -- the result is an astoundingly flat frequency response both on and off axis. Other benefits include superb imaging precision and minimum listening fatigue. Carefully designed dsp crossover filters with extremely steep roll-off characteristics feed dedicated power amplifiers for each of the low distortion drivers. The 8250A features magnetic shielding and overload protection circuitry and versatile room response controls as standard. The Genelec Loudspeaker Manager™ (GLM) control network and software enhances further the performance of the 8250A: it features adjustment of levels and distance delays and flexible room response improvement equalization with the reliable and robust AutoCal automated calibration system via the GLM control network. The 8250A has both analog and AES digital inputs in combination with a digital thru connection. Each 8250A comes with an Iso-Pod™ (Isolation Positioner/Decoupler ™) which eliminates coloration of the sound by decoupling the monitor from its mounting surface. The Iso-Pod™ also allows the monitor to be angled so that its acoustic axis points directly at the listener. For ideal mounting in differing environments -- the 8250A includes integrated rear support points for floor and wall stands with an additional M10 threaded mounting hole on the enclosure base.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Bi-Amplified DSP Monitoring System
Genelec 8250A
Bi-Amplified DSP Monitoring System Genelec 8250A
Genelec Audio monitoring precision is lifted to an entirely new level of accuracy with the introduction of the 8250A bi-amplified DSP monitoring system. Boasting performance comparable to much larger systems ... Audio monitoring precision is lifted to an entirely new level of accuracy with the introduction of the 8250A bi-amplified DSP monitoring system. Boasting performance comparable to much larger systems -- the compact and powerful 8250A package is ideal in applications where a wide frequency response is needed but space is limited. The 8250A is the ideal monitoring tool for recording studios and post-production houses and broadcast installations and digital edit suites and home studios and mobile production vehicles. The 8250A builds on the rock-solid technology of the highly-acclaimed 8050A -- featuring an ingenious and flow optimized and reflex port that provides solid clear and articulated low frequencies without compression distortion or port noises. Combined with the advanced Genelec Directivity Control Waveguide™ (DCW) and the rounded edges and gently curved front and sides of the MDE™ (Minimum Diffraction Enclosure) enclosure -- the result is an astoundingly flat frequency response both on and off axis. Other benefits include superb imaging precision and minimum listening fatigue. Carefully designed dsp crossover filters with extremely steep roll-off characteristics feed dedicated power amplifiers for each of the low distortion drivers. The 8250A features magnetic shielding and overload protection circuitry and versatile room response controls as standard. The Genelec Loudspeaker Manager™ (GLM) control network and software enhances further the performance of the 8250A: it features adjustment of levels and distance delays and flexible room response improvement equalization with the reliable and robust AutoCal automated calibration system via the GLM control network. The 8250A has both analog and AES digital inputs in combination with a digital thru connection. Each 8250A comes with an Iso-Pod™ (Isolation Positioner/Decoupler ™) which eliminates coloration of the sound by decoupling the monitor from its mounting surface. The Iso-Pod™ also allows the monitor to be angled so that its acoustic axis points directly at the listener. For ideal mounting in differing environments -- the 8250A includes integrated rear support points for floor and wall stands with an additional M10 threaded mounting hole on the enclosure base.

Genelec

Audio monitoring precision is lifted to an entirely new level of accuracy with the introduction of the 8250A bi-amplified DSP monitoring system. Boasting performance comparable to much larger systems ...

Audio monitoring precision is lifted to an entirely new level of accuracy with the introduction of the 8250A bi-amplified DSP monitoring system. Boasting performance comparable to much larger systems -- the compact and powerful 8250A package is ideal in applications where a wide frequency response is needed but space is limited. The 8250A is the ideal monitoring tool for recording studios and post-production houses and broadcast installations and digital edit suites and home studios and mobile production vehicles. The 8250A builds on the rock-solid technology of the highly-acclaimed 8050A -- featuring an ingenious and flow optimized and reflex port that provides solid clear and articulated low frequencies without compression distortion or port noises. Combined with the advanced Genelec Directivity Control Waveguide™ (DCW) and the rounded edges and gently curved front and sides of the MDE™ (Minimum Diffraction Enclosure) enclosure -- the result is an astoundingly flat frequency response both on and off axis. Other benefits include superb imaging precision and minimum listening fatigue. Carefully designed dsp crossover filters with extremely steep roll-off characteristics feed dedicated power amplifiers for each of the low distortion drivers. The 8250A features magnetic shielding and overload protection circuitry and versatile room response controls as standard. The Genelec Loudspeaker Manager™ (GLM) control network and software enhances further the performance of the 8250A: it features adjustment of levels and distance delays and flexible room response improvement equalization with the reliable and robust AutoCal automated calibration system via the GLM control network. The 8250A has both analog and AES digital inputs in combination with a digital thru connection. Each 8250A comes with an Iso-Pod™ (Isolation Positioner/Decoupler™) which eliminates coloration of the sound by decoupling the monitor from its mounting surface. The Iso-Pod™ also allows the monitor to be angled so that its acoustic axis points directly at the listener. For ideal mounting in differing environments -- the 8250A includes integrated rear support points for floor and wall stands with an additional M10 threaded mounting hole on the enclosure base.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 8250A
Product Name Bi-Amplified DSP Monitoring System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details