Visual Sound, Inc. Active DSP Subwoofer Genelec 7260A

Description
Genelec - Genelec 7260A Active DSP Subwoofer brings the flexibility and accuracy of room response equalization to an entirely new level. This powerful and precise low frequency monitoring solution is designed f... Genelec 7260A Active DSP Subwoofer brings the flexibility and accuracy of room response equalization to an entirely new level. This powerful and precise low frequency monitoring solution is designed for modern 6.1 or 5.1 multi-channel systems as well as traditional stereo applications. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile digital bass management system -- the 7260A adapts to all low frequency monitoring situations. The amplifier unit is integrated into the enclosure containing active DSP crossover filters and driver overload protection circuits and power amplifiers. The built-in bass management system supports eight input and output channels (four XLR connectors) for AES/EBU formatted digital audio. The main channels crossover frequency can be adjusted between 50 - 100 Hz. The LFE channel input (input 4) features an adjustable 50 - 120 Hz low-pass filter and a 0/+10 dB sensitivity switch. The Genelec Loudspeaker Manager™ (GLM) control network and software enhances further the performance of the 7260A: it features adjustment of levels and distance delays and phase and flexible room response improvement equalization with the reliable and robust AutoCal™ automated calibration system via the GLM™ control network. The Genelec Laminar Spiral Enclosure™ (LSE) bass reflex enclosure is made of sheet metal rolled into a spiral shape and clamped between sturdy MDF side panels. This novel construction technique allows for a long reflex tube to be mounted into a small cabinet -- which provides as a result excellent laminar flow characteristics with minimal turbulence noise.
Description
Genelec - Genelec 7260A Active DSP Subwoofer brings the flexibility and accuracy of room response equalization to an entirely new level. This powerful and precise low frequency monitoring solution is designed f... Genelec 7260A Active DSP Subwoofer brings the flexibility and accuracy of room response equalization to an entirely new level. This powerful and precise low frequency monitoring solution is designed for modern 6.1 or 5.1 multi-channel systems as well as traditional stereo applications. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile digital bass management system -- the 7260A adapts to all low frequency monitoring situations. The amplifier unit is integrated into the enclosure containing active DSP crossover filters and driver overload protection circuits and power amplifiers. The built-in bass management system supports eight input and output channels (four XLR connectors) for AES/EBU formatted digital audio. The main channels crossover frequency can be adjusted between 50 - 100 Hz. The LFE channel input (input 4) features an adjustable 50 - 120 Hz low-pass filter and a 0/+10 dB sensitivity switch. The Genelec Loudspeaker Manager™ (GLM) control network and software enhances further the performance of the 7260A: it features adjustment of levels and distance delays and phase and flexible room response improvement equalization with the reliable and robust AutoCal™ automated calibration system via the GLM™ control network. The Genelec Laminar Spiral Enclosure™ (LSE) bass reflex enclosure is made of sheet metal rolled into a spiral shape and clamped between sturdy MDF side panels. This novel construction technique allows for a long reflex tube to be mounted into a small cabinet -- which provides as a result excellent laminar flow characteristics with minimal turbulence noise.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Active DSP Subwoofer
Genelec 7260A
Active DSP Subwoofer Genelec 7260A
Genelec - Genelec 7260A Active DSP Subwoofer brings the flexibility and accuracy of room response equalization to an entirely new level. This powerful and precise low frequency monitoring solution is designed f... Genelec 7260A Active DSP Subwoofer brings the flexibility and accuracy of room response equalization to an entirely new level. This powerful and precise low frequency monitoring solution is designed for modern 6.1 or 5.1 multi-channel systems as well as traditional stereo applications. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile digital bass management system -- the 7260A adapts to all low frequency monitoring situations. The amplifier unit is integrated into the enclosure containing active DSP crossover filters and driver overload protection circuits and power amplifiers. The built-in bass management system supports eight input and output channels (four XLR connectors) for AES/EBU formatted digital audio. The main channels crossover frequency can be adjusted between 50 - 100 Hz. The LFE channel input (input 4) features an adjustable 50 - 120 Hz low-pass filter and a 0/+10 dB sensitivity switch. The Genelec Loudspeaker Manager™ (GLM) control network and software enhances further the performance of the 7260A: it features adjustment of levels and distance delays and phase and flexible room response improvement equalization with the reliable and robust AutoCal™ automated calibration system via the GLM™ control network. The Genelec Laminar Spiral Enclosure™ (LSE) bass reflex enclosure is made of sheet metal rolled into a spiral shape and clamped between sturdy MDF side panels. This novel construction technique allows for a long reflex tube to be mounted into a small cabinet -- which provides as a result excellent laminar flow characteristics with minimal turbulence noise.

Genelec - Genelec 7260A Active DSP Subwoofer brings the flexibility and accuracy of room response equalization to an entirely new level. This powerful and precise low frequency monitoring solution is designed f...

Genelec 7260A Active DSP Subwoofer brings the flexibility and accuracy of room response equalization to an entirely new level. This powerful and precise low frequency monitoring solution is designed for modern 6.1 or 5.1 multi-channel systems as well as traditional stereo applications. With its 19 Hz lower cut-off frequency and high sound pressure output capability and versatile digital bass management system -- the 7260A adapts to all low frequency monitoring situations. The amplifier unit is integrated into the enclosure containing active DSP crossover filters and driver overload protection circuits and power amplifiers. The built-in bass management system supports eight input and output channels (four XLR connectors) for AES/EBU formatted digital audio. The main channels crossover frequency can be adjusted between 50 - 100 Hz. The LFE channel input (input 4) features an adjustable 50 - 120 Hz low-pass filter and a 0/+10 dB sensitivity switch. The Genelec Loudspeaker Manager™ (GLM) control network and software enhances further the performance of the 7260A: it features adjustment of levels and distance delays and phase and flexible room response improvement equalization with the reliable and robust AutoCal™ automated calibration system via the GLM™ control network. The Genelec Laminar Spiral Enclosure™ (LSE) bass reflex enclosure is made of sheet metal rolled into a spiral shape and clamped between sturdy MDF side panels. This novel construction technique allows for a long reflex tube to be mounted into a small cabinet -- which provides as a result excellent laminar flow characteristics with minimal turbulence noise.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 7260A
Product Name Active DSP Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1976416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.03 inch (77 mm)
View Details
Speaker - FBF29-1 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details