Visual Sound, Inc. Active Subwoofer Genelec 7073A

Description
Genelec The Genelec 7073A active subwoofer is a powerful and precise bass reproduction tool for large Surround Sound or Stereo installations. Its 19 Hz lower cut-off frequency and 124 dB sound pressure output... The Genelec 7073A active subwoofer is a powerful and precise bass reproduction tool for large Surround Sound or Stereo installations. Its 19 Hz lower cut-off frequency and 124 dB sound pressure output capability are sufficient to handle the most demanding high SPL applications. All electronics are integrated into the subwoofer cabinet: active crossover filters and driver overload protection circuits and power amplifiers.The built-in bass management unit has six signal input and output channels (L/C/R Front and L/C/R Rear) and LFE input and summed signal output connectors -- providing great flexibility and easy connection. The discrete LFE signal input is equipped with a selectable 85/120 Hz low-pass filter and a 0/+10 dB LFE sensitivity switch. The amplifiers on the 7073A produce a total of 1000 W of short term RMS power for four 305 mm (12) cone drivers. Driver overload protection and power-on signal muting are included in the amplifier circuitry.
Description
Genelec The Genelec 7073A active subwoofer is a powerful and precise bass reproduction tool for large Surround Sound or Stereo installations. Its 19 Hz lower cut-off frequency and 124 dB sound pressure output... The Genelec 7073A active subwoofer is a powerful and precise bass reproduction tool for large Surround Sound or Stereo installations. Its 19 Hz lower cut-off frequency and 124 dB sound pressure output capability are sufficient to handle the most demanding high SPL applications. All electronics are integrated into the subwoofer cabinet: active crossover filters and driver overload protection circuits and power amplifiers.The built-in bass management unit has six signal input and output channels (L/C/R Front and L/C/R Rear) and LFE input and summed signal output connectors -- providing great flexibility and easy connection. The discrete LFE signal input is equipped with a selectable 85/120 Hz low-pass filter and a 0/+10 dB LFE sensitivity switch. The amplifiers on the 7073A produce a total of 1000 W of short term RMS power for four 305 mm (12) cone drivers. Driver overload protection and power-on signal muting are included in the amplifier circuitry.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Active Subwoofer
Genelec 7073A
Active Subwoofer Genelec 7073A
Genelec The Genelec 7073A active subwoofer is a powerful and precise bass reproduction tool for large Surround Sound or Stereo installations. Its 19 Hz lower cut-off frequency and 124 dB sound pressure output... The Genelec 7073A active subwoofer is a powerful and precise bass reproduction tool for large Surround Sound or Stereo installations. Its 19 Hz lower cut-off frequency and 124 dB sound pressure output capability are sufficient to handle the most demanding high SPL applications. All electronics are integrated into the subwoofer cabinet: active crossover filters and driver overload protection circuits and power amplifiers.The built-in bass management unit has six signal input and output channels (L/C/R Front and L/C/R Rear) and LFE input and summed signal output connectors -- providing great flexibility and easy connection. The discrete LFE signal input is equipped with a selectable 85/120 Hz low-pass filter and a 0/+10 dB LFE sensitivity switch. The amplifiers on the 7073A produce a total of 1000 W of short term RMS power for four 305 mm (12) cone drivers. Driver overload protection and power-on signal muting are included in the amplifier circuitry.

Genelec

The Genelec 7073A active subwoofer is a powerful and precise bass reproduction tool for large Surround Sound or Stereo installations. Its 19 Hz lower cut-off frequency and 124 dB sound pressure output...

The Genelec 7073A active subwoofer is a powerful and precise bass reproduction tool for large Surround Sound or Stereo installations. Its 19 Hz lower cut-off frequency and 124 dB sound pressure output capability are sufficient to handle the most demanding high SPL applications. All electronics are integrated into the subwoofer cabinet: active crossover filters and driver overload protection circuits and power amplifiers.The built-in bass management unit has six signal input and output channels (L/C/R Front and L/C/R Rear) and LFE input and summed signal output connectors -- providing great flexibility and easy connection. The discrete LFE signal input is equipped with a selectable 85/120 Hz low-pass filter and a 0/+10 dB LFE sensitivity switch. The amplifiers on the 7073A produce a total of 1000 W of short term RMS power for four 305 mm (12) cone drivers. Driver overload protection and power-on signal muting are included in the amplifier circuitry.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 7073A
Product Name Active Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 1218637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.20 inch (56 mm)
View Details
EAS-6Cst In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details