Visual Sound, Inc. Main Control Room Monitoring System Genelec 1034BC

Description
Genelec The Genelec 1034BC is a dedicated center channel speaker for three channel (LCR) and Surround Sound systems. Its cabinet has been designed for optimum placement in the limited space above or below of ... The Genelec 1034BC is a dedicated center channel speaker for three channel (LCR) and Surround Sound systems. Its cabinet has been designed for optimum placement in the limited space above or below of a video monitor or screen. It can also be used in vertical orientation on either side of a video monitor or screen. The Genelec 1034BC is best suited for use as a center channel speaker with a pair of standard Genelec 1034B monitoring systems. The 1034BC employs the same mid treble and bass drivers and Directivity Control Waveguide™ (DCW) as a standard 1034B and the amplifier unit is also the same to ensure complete tonal compatibility. Genelec 1034BC is a three-way active monitoring system including magnetically shielded loudspeaker drivers speaker enclosure multiple power amplifiers and active low signal level crossovers. The 1034BC is recommended to be flush mounted into the control room wall but it can also be used as a freestanding monitor. The separate amplifier unit is built into a rack mount chassis for easy fitting into a standard 19-inch 7U equipment rack. The unique Directivity Control Waveguide (DCW) Technology provides excellent stereo imaging and frequency balance even in difficult acoustic environments. Versatile crossover controls allow for precise matching of the speaker system to different acoustic conditions.
Description
Genelec The Genelec 1034BC is a dedicated center channel speaker for three channel (LCR) and Surround Sound systems. Its cabinet has been designed for optimum placement in the limited space above or below of ... The Genelec 1034BC is a dedicated center channel speaker for three channel (LCR) and Surround Sound systems. Its cabinet has been designed for optimum placement in the limited space above or below of a video monitor or screen. It can also be used in vertical orientation on either side of a video monitor or screen. The Genelec 1034BC is best suited for use as a center channel speaker with a pair of standard Genelec 1034B monitoring systems. The 1034BC employs the same mid treble and bass drivers and Directivity Control Waveguide™ (DCW) as a standard 1034B and the amplifier unit is also the same to ensure complete tonal compatibility. Genelec 1034BC is a three-way active monitoring system including magnetically shielded loudspeaker drivers speaker enclosure multiple power amplifiers and active low signal level crossovers. The 1034BC is recommended to be flush mounted into the control room wall but it can also be used as a freestanding monitor. The separate amplifier unit is built into a rack mount chassis for easy fitting into a standard 19-inch 7U equipment rack. The unique Directivity Control Waveguide (DCW) Technology provides excellent stereo imaging and frequency balance even in difficult acoustic environments. Versatile crossover controls allow for precise matching of the speaker system to different acoustic conditions.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Main Control Room Monitoring System
Genelec 1034BC
Main Control Room Monitoring System Genelec 1034BC
Genelec The Genelec 1034BC is a dedicated center channel speaker for three channel (LCR) and Surround Sound systems. Its cabinet has been designed for optimum placement in the limited space above or below of ... The Genelec 1034BC is a dedicated center channel speaker for three channel (LCR) and Surround Sound systems. Its cabinet has been designed for optimum placement in the limited space above or below of a video monitor or screen. It can also be used in vertical orientation on either side of a video monitor or screen. The Genelec 1034BC is best suited for use as a center channel speaker with a pair of standard Genelec 1034B monitoring systems. The 1034BC employs the same mid treble and bass drivers and Directivity Control Waveguide™ (DCW) as a standard 1034B and the amplifier unit is also the same to ensure complete tonal compatibility. Genelec 1034BC is a three-way active monitoring system including magnetically shielded loudspeaker drivers speaker enclosure multiple power amplifiers and active low signal level crossovers. The 1034BC is recommended to be flush mounted into the control room wall but it can also be used as a freestanding monitor. The separate amplifier unit is built into a rack mount chassis for easy fitting into a standard 19-inch 7U equipment rack. The unique Directivity Control Waveguide (DCW) Technology provides excellent stereo imaging and frequency balance even in difficult acoustic environments. Versatile crossover controls allow for precise matching of the speaker system to different acoustic conditions.

Genelec

The Genelec 1034BC is a dedicated center channel speaker for three channel (LCR) and Surround Sound systems. Its cabinet has been designed for optimum placement in the limited space above or below of ...

The Genelec 1034BC is a dedicated center channel speaker for three channel (LCR) and Surround Sound systems. Its cabinet has been designed for optimum placement in the limited space above or below of a video monitor or screen. It can also be used in vertical orientation on either side of a video monitor or screen. The Genelec 1034BC is best suited for use as a center channel speaker with a pair of standard Genelec 1034B monitoring systems. The 1034BC employs the same mid treble and bass drivers and Directivity Control Waveguide™ (DCW) as a standard 1034B and the amplifier unit is also the same to ensure complete tonal compatibility. Genelec 1034BC is a three-way active monitoring system including magnetically shielded loudspeaker drivers speaker enclosure multiple power amplifiers and active low signal level crossovers. The 1034BC is recommended to be flush mounted into the control room wall but it can also be used as a freestanding monitor. The separate amplifier unit is built into a rack mount chassis for easy fitting into a standard 19-inch 7U equipment rack. The unique Directivity Control Waveguide (DCW) Technology provides excellent stereo imaging and frequency balance even in difficult acoustic environments. Versatile crossover controls allow for precise matching of the speaker system to different acoustic conditions.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 1034BC
Product Name Main Control Room Monitoring System
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speaker Drivers - 7191973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speakers - 458-1125-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1000 Hz
View Details
Speaker - FBS158A - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 91 dB
Nominal Power 10 watts
Maximum Power 15 watts
View Details