Visual Sound, Inc. 42-INCH WIDE GAMUT HD MONITOR GD-42X1U

Description
JVC Professional Products Company This wide gamut 42-inch LCD monitor achieves color accuracy unmatched by any other monitor in its price range. Its professional color profiles make it ideal for a wide range of critical monitoring applications including photo analysis and display, closed circuit analysis, broadcast television, and medical imaging. Best of all, it's housed in a very attractive cabinet with an ultra-slim profile. Various picture pre-setting mode Monitor calibration (gamma and white balance) software available RS-232C control Native HD 1920 x 1080 pixels resolution 50,000:1 dynamic contrast ratio Wide color spaces: sRGB 100% / Adobe RGB 96% coverage 12-bit per color processor: xRGB = 36bit Individual gamma curve adjustment prior to shipping HDMI (V.1.3, with Deep color , with x.v.Color) 52 manual picture adjustment properties Slim depth: 42.5 mm Lightweight: 12 kg (without speaker and stand) VESA mounting holes
Description
JVC Professional Products Company This wide gamut 42-inch LCD monitor achieves color accuracy unmatched by any other monitor in its price range. Its professional color profiles make it ideal for a wide range of critical monitoring applications including photo analysis and display, closed circuit analysis, broadcast television, and medical imaging. Best of all, it's housed in a very attractive cabinet with an ultra-slim profile. Various picture pre-setting mode Monitor calibration (gamma and white balance) software available RS-232C control Native HD 1920 x 1080 pixels resolution 50,000:1 dynamic contrast ratio Wide color spaces: sRGB 100% / Adobe RGB 96% coverage 12-bit per color processor: xRGB = 36bit Individual gamma curve adjustment prior to shipping HDMI (V.1.3, with Deep color , with x.v.Color) 52 manual picture adjustment properties Slim depth: 42.5 mm Lightweight: 12 kg (without speaker and stand) VESA mounting holes

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
42-INCH WIDE GAMUT HD MONITOR
GD-42X1U
42-INCH WIDE GAMUT HD MONITOR GD-42X1U
JVC Professional Products Company This wide gamut 42-inch LCD monitor achieves color accuracy unmatched by any other monitor in its price range. Its professional color profiles make it ideal for a wide range of critical monitoring applications including photo analysis and display, closed circuit analysis, broadcast television, and medical imaging. Best of all, it's housed in a very attractive cabinet with an ultra-slim profile. Various picture pre-setting mode Monitor calibration (gamma and white balance) software available RS-232C control Native HD 1920 x 1080 pixels resolution 50,000:1 dynamic contrast ratio Wide color spaces: sRGB 100% / Adobe RGB 96% coverage 12-bit per color processor: xRGB = 36bit Individual gamma curve adjustment prior to shipping HDMI (V.1.3, with Deep color , with x.v.Color) 52 manual picture adjustment properties Slim depth: 42.5 mm Lightweight: 12 kg (without speaker and stand) VESA mounting holes

JVC Professional Products Company

This wide gamut 42-inch LCD monitor achieves color accuracy unmatched by any other monitor in its price range. Its professional color profiles make it ideal for a wide range of critical monitoring applications including photo analysis and display, closed circuit analysis, broadcast television, and medical imaging. Best of all, it's housed in a very attractive cabinet with an ultra-slim profile.

  • Various picture pre-setting mode
  • Monitor calibration (gamma and white balance) software available
  • RS-232C control
  • Native HD 1920 x 1080 pixels resolution
  • 50,000:1 dynamic contrast ratio
  • Wide color spaces: sRGB 100% / Adobe RGB 96% coverage
  • 12-bit per color processor: xRGB = 36bit
  • Individual gamma curve adjustment prior to shipping
  • HDMI (V.1.3, with Deep color , with x.v.Color)
  • 52 manual picture adjustment properties
  • Slim depth: 42.5 mm
  • Lightweight: 12 kg (without speaker and stand)
  • VESA mounting holes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number GD-42X1U
Product Name 42-INCH WIDE GAMUT HD MONITOR
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540020 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details