Visual Sound, Inc. 19-INCH 5:4 SXGA (1,280 x 1,024) LCD Monitor GD-191U

Description
JVC Professional Products Company Introducing JVC's new GD-191U LCD monitor designed for 24/7 reliability, superb visual performance, and housed in a compact cabinet and slim frame. A built-in 3D comb filter helps to reduce composite video processing artifacts such as dot crawl to ensure a sharp picture with less noise, making these monitors especially suited for surveillance and monitoring. One of the most important features of a surveillance monitor is its built-in toughness and how it performs dependably all year-round. In demanding professional applications, JVC monitors will answer user requirements reliably with their robust design. 1,280 x 1,024-pixel resolution, non-glare SXGA screen with a response time of 5ms, 800:1 contrast ratio, and 250cd/m2 brightness are brilliantly packaged in a compact cabinet with a slim bezel to ensure an optimum viewing area for the high-quality images. Viewing angles: 85°/85° (horizontal), 75°/85° (vertical) 16.7 million display colors PAL/NTSC SDTV (color system) input formats Automatic PAL/NTSC detection Multi-language on-screen menu display: English, German, French, Italian, and Spanish
Description
JVC Professional Products Company Introducing JVC's new GD-191U LCD monitor designed for 24/7 reliability, superb visual performance, and housed in a compact cabinet and slim frame. A built-in 3D comb filter helps to reduce composite video processing artifacts such as dot crawl to ensure a sharp picture with less noise, making these monitors especially suited for surveillance and monitoring. One of the most important features of a surveillance monitor is its built-in toughness and how it performs dependably all year-round. In demanding professional applications, JVC monitors will answer user requirements reliably with their robust design. 1,280 x 1,024-pixel resolution, non-glare SXGA screen with a response time of 5ms, 800:1 contrast ratio, and 250cd/m2 brightness are brilliantly packaged in a compact cabinet with a slim bezel to ensure an optimum viewing area for the high-quality images. Viewing angles: 85°/85° (horizontal), 75°/85° (vertical) 16.7 million display colors PAL/NTSC SDTV (color system) input formats Automatic PAL/NTSC detection Multi-language on-screen menu display: English, German, French, Italian, and Spanish

Suppliers

Company
Product
Description
Supplier Links
19-INCH 5:4 SXGA (1,280 x 1,024) LCD Monitor - GD-191U - Visual Sound, Inc.
Broomall, PA, USA
19-INCH 5:4 SXGA (1,280 x 1,024) LCD Monitor
GD-191U
19-INCH 5:4 SXGA (1,280 x 1,024) LCD Monitor GD-191U
JVC Professional Products Company Introducing JVC's new GD-191U LCD monitor designed for 24/7 reliability, superb visual performance, and housed in a compact cabinet and slim frame. A built-in 3D comb filter helps to reduce composite video processing artifacts such as dot crawl to ensure a sharp picture with less noise, making these monitors especially suited for surveillance and monitoring. One of the most important features of a surveillance monitor is its built-in toughness and how it performs dependably all year-round. In demanding professional applications, JVC monitors will answer user requirements reliably with their robust design. 1,280 x 1,024-pixel resolution, non-glare SXGA screen with a response time of 5ms, 800:1 contrast ratio, and 250cd/m2 brightness are brilliantly packaged in a compact cabinet with a slim bezel to ensure an optimum viewing area for the high-quality images. Viewing angles: 85°/85° (horizontal), 75°/85° (vertical) 16.7 million display colors PAL/NTSC SDTV (color system) input formats Automatic PAL/NTSC detection Multi-language on-screen menu display: English, German, French, Italian, and Spanish

JVC Professional Products Company

Introducing JVC's new GD-191U LCD monitor designed for 24/7 reliability, superb visual performance, and housed in a compact cabinet and slim frame.

A built-in 3D comb filter helps to reduce composite video processing artifacts such as dot crawl to ensure a sharp picture with less noise, making these monitors especially suited for surveillance and monitoring. One of the most important features of a surveillance monitor is its built-in toughness and how it performs dependably all year-round. In demanding professional applications, JVC monitors will answer user requirements reliably with their robust design. 1,280 x 1,024-pixel resolution, non-glare SXGA screen with a response time of 5ms, 800:1 contrast ratio, and 250cd/m2 brightness are brilliantly packaged in a compact cabinet with a slim bezel to ensure an optimum viewing area for the high-quality images.

  • Viewing angles: 85°/85° (horizontal), 75°/85° (vertical)
  • 16.7 million display colors
  • PAL/NTSC SDTV (color system) input formats
  • Automatic PAL/NTSC detection
  • Multi-language on-screen menu display: English, German, French, Italian, and Spanish
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number GD-191U
Product Name 19-INCH 5:4 SXGA (1,280 x 1,024) LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 214826 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
FastTrackStand-Alone TFT Displays - 9968-01 - New Vision Display
Specs
Monitor Type LCD Display
Color Color
Input Types RGB; 24-Bit RGB
View Details
LED Video Walls -  - Planar Systems, Inc.
Planar Systems, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types DVI (optional feature); HDMI (optional feature)
View Details