Visual Sound, Inc. G-Tour Plasma/LCD Case G-TOUR LCDP-50

Description
Gator Cases Inc. Tour Style 50" LCD / Plasma Screen Case Fits most 50 inch LCD & plasma screens 9mm plywood construction with PVC exterior Red Penn Elcom recessed MOL twist latches & spring-loaded rubber-gripped handles Heavy-duty Penn Elcom zinc plated hardware Reinforced stackable ball corners Polyethylene wedges to ensure proper fit for various sizes Attached caster board with 4 wheels, 2 locking Carpet lined with polyurethane foam corners Extra wide caster board to prevent tipping
Description
Gator Cases Inc. Tour Style 50" LCD / Plasma Screen Case Fits most 50 inch LCD & plasma screens 9mm plywood construction with PVC exterior Red Penn Elcom recessed MOL twist latches & spring-loaded rubber-gripped handles Heavy-duty Penn Elcom zinc plated hardware Reinforced stackable ball corners Polyethylene wedges to ensure proper fit for various sizes Attached caster board with 4 wheels, 2 locking Carpet lined with polyurethane foam corners Extra wide caster board to prevent tipping

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
G-Tour Plasma/LCD Case
G-TOUR LCDP-50
G-Tour Plasma/LCD Case G-TOUR LCDP-50
Gator Cases Inc. Tour Style 50" LCD / Plasma Screen Case Fits most 50 inch LCD & plasma screens 9mm plywood construction with PVC exterior Red Penn Elcom recessed MOL twist latches & spring-loaded rubber-gripped handles Heavy-duty Penn Elcom zinc plated hardware Reinforced stackable ball corners Polyethylene wedges to ensure proper fit for various sizes Attached caster board with 4 wheels, 2 locking Carpet lined with polyurethane foam corners Extra wide caster board to prevent tipping

Gator Cases Inc.

Tour Style 50" LCD / Plasma Screen Case

  • Fits most 50 inch LCD & plasma screens
  • 9mm plywood construction with PVC exterior
  • Red Penn Elcom recessed MOL twist latches & spring-loaded rubber-gripped handles
  • Heavy-duty Penn Elcom zinc plated hardware
  • Reinforced stackable ball corners
  • Polyethylene wedges to ensure proper fit for various sizes
  • Attached caster board with 4 wheels, 2 locking
  • Carpet lined with polyurethane foam corners
  • Extra wide caster board to prevent tipping
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-TOUR LCDP-50
Product Name G-Tour Plasma/LCD Case
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details