Visual Sound, Inc. G-Tour Plasma/LCD Case G-TOUR LCDP-2632

Description
Gator Cases Inc. Tour Style 26" - 32" LCD/Plasma Screen Case Fits most 26 to 32 inch LCD & plasma screens 9mm plywood construction with PVC exterior Red Penn Elcom recessed MOL twist latches & spring-loaded rubber-gripped handles Heavy-duty Penn Elcom zinc plated hardware Reinforced stackable ball corners Extra wide caster board with 4 wheels, 2 locking minor assembly for casters Polyethylene wedges to ensure proper fit for various sizes Lined with polyurethane foam
Description
Gator Cases Inc. Tour Style 26" - 32" LCD/Plasma Screen Case Fits most 26 to 32 inch LCD & plasma screens 9mm plywood construction with PVC exterior Red Penn Elcom recessed MOL twist latches & spring-loaded rubber-gripped handles Heavy-duty Penn Elcom zinc plated hardware Reinforced stackable ball corners Extra wide caster board with 4 wheels, 2 locking minor assembly for casters Polyethylene wedges to ensure proper fit for various sizes Lined with polyurethane foam

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
G-Tour Plasma/LCD Case
G-TOUR LCDP-2632
G-Tour Plasma/LCD Case G-TOUR LCDP-2632
Gator Cases Inc. Tour Style 26" - 32" LCD/Plasma Screen Case Fits most 26 to 32 inch LCD & plasma screens 9mm plywood construction with PVC exterior Red Penn Elcom recessed MOL twist latches & spring-loaded rubber-gripped handles Heavy-duty Penn Elcom zinc plated hardware Reinforced stackable ball corners Extra wide caster board with 4 wheels, 2 locking minor assembly for casters Polyethylene wedges to ensure proper fit for various sizes Lined with polyurethane foam

Gator Cases Inc.

Tour Style 26" - 32" LCD/Plasma Screen Case

  • Fits most 26 to 32 inch LCD & plasma screens
  • 9mm plywood construction with PVC exterior
  • Red Penn Elcom recessed MOL twist latches & spring-loaded rubber-gripped handles
  • Heavy-duty Penn Elcom zinc plated hardware
  • Reinforced stackable ball corners
  • Extra wide caster board with 4 wheels, 2 locking
  • minor assembly for casters
  • Polyethylene wedges to ensure proper fit for various sizes
  • Lined with polyurethane foam
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-TOUR LCDP-2632
Product Name G-Tour Plasma/LCD Case
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details