Visual Sound, Inc. G-Tour Plasma/LCD Case G-TOUR LCDP-2023

Description
Gator Cases Inc. Tour Style 20" - 23" LCD/Plasma Screen Case 9mm plywood construction with PVC exterior Red Penn Elcom recessed MOL twist latches & spring-loaded rubber-gripped handles Heavy-duty Penn Elcom zinc plated hardware Reinforced stackable ball corners Inline wheels for easy transport Polyethylene wedges to ensure proper fit for various sizes Fits most 20 to 23 inch LCD & plasma screens Lined with polyurethane foam Hinged lid
Description
Gator Cases Inc. Tour Style 20" - 23" LCD/Plasma Screen Case 9mm plywood construction with PVC exterior Red Penn Elcom recessed MOL twist latches & spring-loaded rubber-gripped handles Heavy-duty Penn Elcom zinc plated hardware Reinforced stackable ball corners Inline wheels for easy transport Polyethylene wedges to ensure proper fit for various sizes Fits most 20 to 23 inch LCD & plasma screens Lined with polyurethane foam Hinged lid

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
G-Tour Plasma/LCD Case
G-TOUR LCDP-2023
G-Tour Plasma/LCD Case G-TOUR LCDP-2023
Gator Cases Inc. Tour Style 20" - 23" LCD/Plasma Screen Case 9mm plywood construction with PVC exterior Red Penn Elcom recessed MOL twist latches & spring-loaded rubber-gripped handles Heavy-duty Penn Elcom zinc plated hardware Reinforced stackable ball corners Inline wheels for easy transport Polyethylene wedges to ensure proper fit for various sizes Fits most 20 to 23 inch LCD & plasma screens Lined with polyurethane foam Hinged lid

Gator Cases Inc.

Tour Style 20" - 23" LCD/Plasma Screen Case

  • 9mm plywood construction with PVC exterior
  • Red Penn Elcom recessed MOL twist latches & spring-loaded rubber-gripped handles
  • Heavy-duty Penn Elcom zinc plated hardware
  • Reinforced stackable ball corners
  • Inline wheels for easy transport
  • Polyethylene wedges to ensure proper fit for various sizes
  • Fits most 20 to 23 inch LCD & plasma screens
  • Lined with polyurethane foam
  • Hinged lid
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-TOUR LCDP-2023
Product Name G-Tour Plasma/LCD Case
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details