Visual Sound, Inc. Small Coffin Style DJ Case ; 10" Mixer Section G-TOUR COF-SMCD10

Description
Gator Cases Inc. Coffin style DJ case for (2) 350 style CD players and a 10" mixer like the Rane TT57.Recessed Inline wheels.... Coffin style DJ case for (2) 350 style CD players and a 10" mixer like the Rane TT57.Recessed Inline wheels. Fits 2 smaller format DJ CD players and a 10" inch mixer like the Rane TT57 Heavy Duty Hardware Recessed Inline Wheels Tour Style Plywood Construction Ultra-Dur EVA interior padding
Description
Gator Cases Inc. Coffin style DJ case for (2) 350 style CD players and a 10" mixer like the Rane TT57.Recessed Inline wheels.... Coffin style DJ case for (2) 350 style CD players and a 10" mixer like the Rane TT57.Recessed Inline wheels. Fits 2 smaller format DJ CD players and a 10" inch mixer like the Rane TT57 Heavy Duty Hardware Recessed Inline Wheels Tour Style Plywood Construction Ultra-Dur EVA interior padding

Suppliers

Company
Product
Description
Supplier Links
Small Coffin Style DJ Case ; 10
Broomall, PA, USA
Small Coffin Style DJ Case ; 10" Mixer Section
G-TOUR COF-SMCD10
Small Coffin Style DJ Case ; 10" Mixer Section G-TOUR COF-SMCD10
Gator Cases Inc. Coffin style DJ case for (2) 350 style CD players and a 10" mixer like the Rane TT57.Recessed Inline wheels.... Coffin style DJ case for (2) 350 style CD players and a 10" mixer like the Rane TT57.Recessed Inline wheels. Fits 2 smaller format DJ CD players and a 10" inch mixer like the Rane TT57 Heavy Duty Hardware Recessed Inline Wheels Tour Style Plywood Construction Ultra-Dur EVA interior padding

Gator Cases Inc.

Coffin style DJ case for (2) 350 style CD players and a 10" mixer like the Rane TT57.Recessed Inline wheels....

Coffin style DJ case for (2) 350 style CD players and a 10" mixer like the Rane TT57.Recessed Inline wheels.

  • Fits 2 smaller format DJ CD players and a 10" inch mixer like the Rane TT57
  • Heavy Duty Hardware
  • Recessed Inline Wheels
  • Tour Style Plywood Construction
  • Ultra-Dur EVA interior padding
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-TOUR COF-SMCD10
Product Name Small Coffin Style DJ Case ; 10" Mixer Section
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details