Visual Sound, Inc. G-Tour CD Case G-TOUR CD 9x12

Description
Gator Cases Inc. Tour Style CD Case 9" x 12" Plywood with PVC exterior Red Penn Elcom recessed MOL twist latches and spring-loaded rubber-gripped handles Heavy-duty Penn Elcom zinc-plated hardware 2 Slide doors in front and rear allow use while in case or leave connected with the top on EVA foam-padded & carpeted covered interior Adhesive-backed EVA foam blocks for fit Convoluted foam in lid Breakaway hinges Fits Pioneer CDJ100, CDJ200, Stanton S250, American Audio CDS1, Numark Access8, Access 9 & Denon S1000 Interior adjusts from 9" x 9 to 9" x 12.5" (max) Interior height 4.25
Description
Gator Cases Inc. Tour Style CD Case 9" x 12" Plywood with PVC exterior Red Penn Elcom recessed MOL twist latches and spring-loaded rubber-gripped handles Heavy-duty Penn Elcom zinc-plated hardware 2 Slide doors in front and rear allow use while in case or leave connected with the top on EVA foam-padded & carpeted covered interior Adhesive-backed EVA foam blocks for fit Convoluted foam in lid Breakaway hinges Fits Pioneer CDJ100, CDJ200, Stanton S250, American Audio CDS1, Numark Access8, Access 9 & Denon S1000 Interior adjusts from 9" x 9 to 9" x 12.5" (max) Interior height 4.25

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
G-Tour CD Case
G-TOUR CD 9x12
G-Tour CD Case G-TOUR CD 9x12
Gator Cases Inc. Tour Style CD Case 9" x 12" Plywood with PVC exterior Red Penn Elcom recessed MOL twist latches and spring-loaded rubber-gripped handles Heavy-duty Penn Elcom zinc-plated hardware 2 Slide doors in front and rear allow use while in case or leave connected with the top on EVA foam-padded & carpeted covered interior Adhesive-backed EVA foam blocks for fit Convoluted foam in lid Breakaway hinges Fits Pioneer CDJ100, CDJ200, Stanton S250, American Audio CDS1, Numark Access8, Access 9 & Denon S1000 Interior adjusts from 9" x 9 to 9" x 12.5" (max) Interior height 4.25

Gator Cases Inc.

Tour Style CD Case 9" x 12"

  • Plywood with PVC exterior
  • Red Penn Elcom recessed MOL twist latches and spring-loaded rubber-gripped handles
  • Heavy-duty Penn Elcom zinc-plated hardware
  • 2 Slide doors in front and rear allow use while in case or leave connected with the top on
  • EVA foam-padded & carpeted covered interior
  • Adhesive-backed EVA foam blocks for fit
  • Convoluted foam in lid
  • Breakaway hinges
  • Fits Pioneer CDJ100, CDJ200, Stanton S250, American Audio CDS1, Numark Access8, Access 9 & Denon S1000
  • Interior adjusts from 9" x 9 to 9" x 12.5" (max)
  • Interior height 4.25
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-TOUR CD 9x12
Product Name G-Tour CD Case
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details