Visual Sound, Inc. Tour Style Pop-Up Mixer Case 8 Space G-TOUR 8PU

Description
Gator Cases Inc. Tour Style Pop-Up Mixer Case 8 Space Pop-up ratchet system Front & rear rack rails 3.2mm thick rack rails 17 Inch rackable depth with lid removed 9mm plywood construction PVC exterior Recessed latches & handles Heavy-duty zinc plated hardware Spring loaded handles Stackable ball corners
Description
Gator Cases Inc. Tour Style Pop-Up Mixer Case 8 Space Pop-up ratchet system Front & rear rack rails 3.2mm thick rack rails 17 Inch rackable depth with lid removed 9mm plywood construction PVC exterior Recessed latches & handles Heavy-duty zinc plated hardware Spring loaded handles Stackable ball corners

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Tour Style Pop-Up Mixer Case 8 Space
G-TOUR 8PU
Tour Style Pop-Up Mixer Case 8 Space G-TOUR 8PU
Gator Cases Inc. Tour Style Pop-Up Mixer Case 8 Space Pop-up ratchet system Front & rear rack rails 3.2mm thick rack rails 17 Inch rackable depth with lid removed 9mm plywood construction PVC exterior Recessed latches & handles Heavy-duty zinc plated hardware Spring loaded handles Stackable ball corners

Gator Cases Inc.

Tour Style Pop-Up Mixer Case 8 Space

  • Pop-up ratchet system
  • Front & rear rack rails
  • 3.2mm thick rack rails
  • 17 Inch rackable depth with lid removed
  • 9mm plywood construction
  • PVC exterior
  • Recessed latches & handles
  • Heavy-duty zinc plated hardware
  • Spring loaded handles
  • Stackable ball corners
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-TOUR 8PU
Product Name Tour Style Pop-Up Mixer Case 8 Space
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details