Visual Sound, Inc. Mixer Bag 15" x 15" x 5.5" G-MIX-B 1515

Description
Gator Cases Inc. Mixer Bag 15" x 15" x 5.5" Durable 600-denier nylon exterior 5mm spongy foam protection Protective Tricot lined interior Removable shoulder strap & comfortable webbed handles External storage compartments
Description
Gator Cases Inc. Mixer Bag 15" x 15" x 5.5" Durable 600-denier nylon exterior 5mm spongy foam protection Protective Tricot lined interior Removable shoulder strap & comfortable webbed handles External storage compartments

Suppliers

Company
Product
Description
Supplier Links
Mixer Bag 15
Broomall, PA, USA
Mixer Bag 15" x 15" x 5.5"
G-MIX-B 1515
Mixer Bag 15" x 15" x 5.5" G-MIX-B 1515
Gator Cases Inc. Mixer Bag 15" x 15" x 5.5" Durable 600-denier nylon exterior 5mm spongy foam protection Protective Tricot lined interior Removable shoulder strap & comfortable webbed handles External storage compartments

Gator Cases Inc.

Mixer Bag 15" x 15" x 5.5"

  • Durable 600-denier nylon exterior
  • 5mm spongy foam protection
  • Protective Tricot lined interior
  • Removable shoulder strap & comfortable webbed handles
  • External storage compartments
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-MIX-B 1515
Product Name Mixer Bag 15" x 15" x 5.5"
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details