Visual Sound, Inc. ATA Mixer Case 22" x 46" G-MIX 22x46

Description
Gator Cases Inc. ATA Mixer Case 22" x 46" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Carry handle Pull-out handle Wheels Recessed locking twist latches
Description
Gator Cases Inc. ATA Mixer Case 22" x 46" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Carry handle Pull-out handle Wheels Recessed locking twist latches

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
ATA Mixer Case 22" x 46"
G-MIX 22x46
ATA Mixer Case 22" x 46" G-MIX 22x46
Gator Cases Inc. ATA Mixer Case 22" x 46" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Carry handle Pull-out handle Wheels Recessed locking twist latches

Gator Cases Inc.

ATA Mixer Case 22" x 46"

  • Nearly indestructible lightweight polyethylene construction
  • Angled pad & Velcro wedge to hold mixer securely
  • Tricot-lined foam interior
  • Completely removable lids with breakaway hinges
  • Rubber feet
  • Carry handle
  • Pull-out handle
  • Wheels
  • Recessed locking twist latches
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-MIX 22x46
Product Name ATA Mixer Case 22" x 46"
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2544043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Foam; Plastic; Polypropylene (PP); Polypropylene
Height 32.76 inch (832 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details