Visual Sound, Inc. ATA Mixer Case 20" x 25" G-MIX 20x25

Description
Gator Cases Inc. ATA Mixer Case 20" x 25" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Carry handle Pull-out handle Wheels Recessed locking twist latches
Description
Gator Cases Inc. ATA Mixer Case 20" x 25" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Carry handle Pull-out handle Wheels Recessed locking twist latches

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
ATA Mixer Case 20" x 25"
G-MIX 20x25
ATA Mixer Case 20" x 25" G-MIX 20x25
Gator Cases Inc. ATA Mixer Case 20" x 25" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Carry handle Pull-out handle Wheels Recessed locking twist latches

Gator Cases Inc.

ATA Mixer Case 20" x 25"

  • Nearly indestructible lightweight polyethylene construction
  • Angled pad & Velcro wedge to hold mixer securely
  • Tricot-lined foam interior
  • Completely removable lids with breakaway hinges
  • Rubber feet
  • Carry handle
  • Pull-out handle
  • Wheels
  • Recessed locking twist latches
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-MIX 20x25
Product Name ATA Mixer Case 20" x 25"
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details