Visual Sound, Inc. LCD Cover - 38" x 19" x 6 G-LCDCOVER-3819

Description
Gator Cases Inc. *Heavy-duty water barrier nylon exterior *Rigid polyethylene sheet sewn into liner for protection *10mm protective padding with Tricot interior *Rear access for using cover when screen is on mount
Description
Gator Cases Inc. *Heavy-duty water barrier nylon exterior *Rigid polyethylene sheet sewn into liner for protection *10mm protective padding with Tricot interior *Rear access for using cover when screen is on mount

Suppliers

Company
Product
Description
Supplier Links
LCD Cover - 38
Broomall, PA, USA
LCD Cover - 38" x 19" x 6
G-LCDCOVER-3819
LCD Cover - 38" x 19" x 6 G-LCDCOVER-3819
Gator Cases Inc. *Heavy-duty water barrier nylon exterior *Rigid polyethylene sheet sewn into liner for protection *10mm protective padding with Tricot interior *Rear access for using cover when screen is on mount

Gator Cases Inc.

*Heavy-duty water barrier nylon exterior
*Rigid polyethylene sheet sewn into liner for protection
*10mm protective padding with Tricot interior
*Rear access for using cover when screen is on mount

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-LCDCOVER-3819
Product Name LCD Cover - 38" x 19" x 6
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details