Visual Sound, Inc. Roto Molded LCD Transport Case G-LCD-5052

Description
Gator Cases Inc. Roto Molded LCD Transport Case - Fits Screens 50-52" Virtually indestructible plastic construction Unbreakable molded-in handles on base for lifting and loading Aluminum extrusion handles for lid removal Heavy-duty 3" casters with rubber wheels; includes two swivel casters with brakes and two fixed casters for control and steering Heavy-duty 1.5" nylon web straps and secure lid to base Molded end supports with foam lining protect screen from shock Foam inserts to customize fit Available in a variety of colors Made in the USA from recycled material
Description
Gator Cases Inc. Roto Molded LCD Transport Case - Fits Screens 50-52" Virtually indestructible plastic construction Unbreakable molded-in handles on base for lifting and loading Aluminum extrusion handles for lid removal Heavy-duty 3" casters with rubber wheels; includes two swivel casters with brakes and two fixed casters for control and steering Heavy-duty 1.5" nylon web straps and secure lid to base Molded end supports with foam lining protect screen from shock Foam inserts to customize fit Available in a variety of colors Made in the USA from recycled material

Suppliers

Company
Product
Description
Supplier Links
Roto Molded LCD Transport Case - G-LCD-5052 - Visual Sound, Inc.
Broomall, PA, USA
Roto Molded LCD Transport Case
G-LCD-5052
Roto Molded LCD Transport Case G-LCD-5052
Gator Cases Inc. Roto Molded LCD Transport Case - Fits Screens 50-52" Virtually indestructible plastic construction Unbreakable molded-in handles on base for lifting and loading Aluminum extrusion handles for lid removal Heavy-duty 3" casters with rubber wheels; includes two swivel casters with brakes and two fixed casters for control and steering Heavy-duty 1.5" nylon web straps and secure lid to base Molded end supports with foam lining protect screen from shock Foam inserts to customize fit Available in a variety of colors Made in the USA from recycled material

Gator Cases Inc.

Roto Molded LCD Transport Case - Fits Screens 50-52"

  • Virtually indestructible plastic construction
  • Unbreakable molded-in handles on base for lifting and loading
  • Aluminum extrusion handles for lid removal
  • Heavy-duty 3" casters with rubber wheels; includes two swivel casters with brakes and two fixed casters for control and steering
  • Heavy-duty 1.5" nylon web straps and secure lid to base
  • Molded end supports with foam lining protect screen from shock
  • Foam inserts to customize fit
  • Available in a variety of colors
  • Made in the USA from recycled material
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-LCD-5052
Product Name Roto Molded LCD Transport Case
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Compartment Boxes - 1368907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 3.58 inch (91 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details