Visual Sound, Inc. Roto Molded LCD Transport Case G-LCD-4042

Description
Gator Cases Inc. Roto Molded LCD Transport Case - Fits Screens 40-42" Virtually indestructible plastic construction Unbreakable molded-in handles on base for lifting and loading Aluminum extrusion handles for lid removal Heavy-duty 3" casters with rubber wheels; includes two swivel casters with brakes and two fixed casters for control and steering Heavy-duty 1.5" nylon web straps and secure lid to base Molded end supports with foam lining protect screen from shock Foam inserts to customize fit Available in a variety of colors Made in the USA from recycled material
Description
Gator Cases Inc. Roto Molded LCD Transport Case - Fits Screens 40-42" Virtually indestructible plastic construction Unbreakable molded-in handles on base for lifting and loading Aluminum extrusion handles for lid removal Heavy-duty 3" casters with rubber wheels; includes two swivel casters with brakes and two fixed casters for control and steering Heavy-duty 1.5" nylon web straps and secure lid to base Molded end supports with foam lining protect screen from shock Foam inserts to customize fit Available in a variety of colors Made in the USA from recycled material

Suppliers

Company
Product
Description
Supplier Links
Roto Molded LCD Transport Case - G-LCD-4042 - Visual Sound, Inc.
Broomall, PA, USA
Roto Molded LCD Transport Case
G-LCD-4042
Roto Molded LCD Transport Case G-LCD-4042
Gator Cases Inc. Roto Molded LCD Transport Case - Fits Screens 40-42" Virtually indestructible plastic construction Unbreakable molded-in handles on base for lifting and loading Aluminum extrusion handles for lid removal Heavy-duty 3" casters with rubber wheels; includes two swivel casters with brakes and two fixed casters for control and steering Heavy-duty 1.5" nylon web straps and secure lid to base Molded end supports with foam lining protect screen from shock Foam inserts to customize fit Available in a variety of colors Made in the USA from recycled material

Gator Cases Inc.

Roto Molded LCD Transport Case - Fits Screens 40-42"

  • Virtually indestructible plastic construction
  • Unbreakable molded-in handles on base for lifting and loading
  • Aluminum extrusion handles for lid removal
  • Heavy-duty 3" casters with rubber wheels; includes two swivel casters with brakes and two fixed casters for control and steering
  • Heavy-duty 1.5" nylon web straps and secure lid to base
  • Molded end supports with foam lining protect screen from shock
  • Foam inserts to customize fit
  • Available in a variety of colors
  • Made in the USA from recycled material
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-LCD-4042
Product Name Roto Molded LCD Transport Case
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details