Visual Sound, Inc. Forum Line Loudspeaker FX 12

Description
Dynacord The DYNACORD FX 12 is concepted as a medium longthrow mid/high- frequency cabinet in coaxial design. It can be used also without subwoofer cabinets in high-quality sound reinforcement system for speech for medium-throw distances. The recommended active crossover frequency is 140 Hz, 18 dB/oct. Butterworth. In the lo-mid range an ND 12 A Electro-Voice loudspeaker chassis works into a conical horn. The 80x40 Constant Directivity horn, driven by an Electro-Voice 1.4" ND 6 neodymium driver delivers the frequency range above 1kHz. The FX 12 is equipped with a passive crossover (1kHz, 18 dB/oct). Every transducer is protected against thermal overload with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltages of the transducers and simulates the thermal behaviour of the tranducers' voice coils. In case of a potential thermal overload the power applied to the speakers is reduced to a safe level. Power amps up to 1200W 8 Ohms can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits 'soft' switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperature has reached a safe value.
Description
Dynacord The DYNACORD FX 12 is concepted as a medium longthrow mid/high- frequency cabinet in coaxial design. It can be used also without subwoofer cabinets in high-quality sound reinforcement system for speech for medium-throw distances. The recommended active crossover frequency is 140 Hz, 18 dB/oct. Butterworth. In the lo-mid range an ND 12 A Electro-Voice loudspeaker chassis works into a conical horn. The 80x40 Constant Directivity horn, driven by an Electro-Voice 1.4" ND 6 neodymium driver delivers the frequency range above 1kHz. The FX 12 is equipped with a passive crossover (1kHz, 18 dB/oct). Every transducer is protected against thermal overload with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltages of the transducers and simulates the thermal behaviour of the tranducers' voice coils. In case of a potential thermal overload the power applied to the speakers is reduced to a safe level. Power amps up to 1200W 8 Ohms can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits 'soft' switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperature has reached a safe value.

Suppliers

Company
Product
Description
Supplier Links
Forum Line Loudspeaker - FX 12 - Visual Sound, Inc.
Broomall, PA, USA
Forum Line Loudspeaker
FX 12
Forum Line Loudspeaker FX 12
Dynacord The DYNACORD FX 12 is concepted as a medium longthrow mid/high- frequency cabinet in coaxial design. It can be used also without subwoofer cabinets in high-quality sound reinforcement system for speech for medium-throw distances. The recommended active crossover frequency is 140 Hz, 18 dB/oct. Butterworth. In the lo-mid range an ND 12 A Electro-Voice loudspeaker chassis works into a conical horn. The 80x40 Constant Directivity horn, driven by an Electro-Voice 1.4" ND 6 neodymium driver delivers the frequency range above 1kHz. The FX 12 is equipped with a passive crossover (1kHz, 18 dB/oct). Every transducer is protected against thermal overload with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltages of the transducers and simulates the thermal behaviour of the tranducers' voice coils. In case of a potential thermal overload the power applied to the speakers is reduced to a safe level. Power amps up to 1200W 8 Ohms can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits 'soft' switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperature has reached a safe value.

Dynacord

The DYNACORD FX 12 is concepted as a medium longthrow mid/high- frequency cabinet in coaxial design. It can be used also without subwoofer cabinets in high-quality sound reinforcement system for speech for medium-throw distances. The recommended active crossover frequency is 140 Hz, 18 dB/oct. Butterworth. In the lo-mid range an ND 12 A Electro-Voice loudspeaker chassis works into a conical horn. The 80x40 Constant Directivity horn, driven by an Electro-Voice 1.4" ND 6 neodymium driver delivers the frequency range above 1kHz. The FX 12 is equipped with a passive crossover (1kHz, 18 dB/oct). Every transducer is protected against thermal overload with an electronic circuit called VOICE COIL TRACKING PROTECTION. This circuit senses the terminal voltages of the transducers and simulates the thermal behaviour of the tranducers' voice coils. In case of a potential thermal overload the power applied to the speakers is reduced to a safe level. Power amps up to 1200W 8 Ohms can be used in order to have maximum dynamic range without the danger of thermal overload in non-controlled situations. The VOICE COIL TRACKING PROTECTION exhibits 'soft' switching characteristics, so no annoying clicks or pops are audible. The circuitry automatically resets after the voice coil temperature has reached a safe value.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FX 12
Product Name Forum Line Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218643 - RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 92 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
Powered Subwoofer with 13.5-inch Subwoofer Driver, 2500 watts - f113-SATIN - JL Audio, Inc.
Specs
Features Case
Weight 58956.92 g (2080.00 oz)
Application Automotive
View Details