Visual Sound, Inc. Active 160W RMS Floor Wedge Speaker with 15" Woofer FWA-15

Description
Nady Systems, Inc. - Pro Audio Active 160W RMS floor wedge speaker with 15" woofer, 5" x 15" high compression piezo horn. *3 Channel Inputs: Balanced XLR and 1/4" Mic level, Balanced XLR and 1/4" Line level, Balanced XLR and dual RCA Line level; each with Input Gain control. Line level balanced XLR and unbalanced 1/4" Outputs. Master Volume, Treble and Bass controls; ON/OFF rocker switch; Power and Clipping LEDs. *Durable black carpet cover, heavy duty plastic protective corners and integrated recessed carrying handles for easy handling. *Frequency Response: 60Hz ? 18KHz
Description
Nady Systems, Inc. - Pro Audio Active 160W RMS floor wedge speaker with 15" woofer, 5" x 15" high compression piezo horn. *3 Channel Inputs: Balanced XLR and 1/4" Mic level, Balanced XLR and 1/4" Line level, Balanced XLR and dual RCA Line level; each with Input Gain control. Line level balanced XLR and unbalanced 1/4" Outputs. Master Volume, Treble and Bass controls; ON/OFF rocker switch; Power and Clipping LEDs. *Durable black carpet cover, heavy duty plastic protective corners and integrated recessed carrying handles for easy handling. *Frequency Response: 60Hz ? 18KHz

Suppliers

Company
Product
Description
Supplier Links
Active 160W RMS Floor Wedge Speaker with 15
Broomall, PA, USA
Active 160W RMS Floor Wedge Speaker with 15" Woofer
FWA-15
Active 160W RMS Floor Wedge Speaker with 15" Woofer FWA-15
Nady Systems, Inc. - Pro Audio Active 160W RMS floor wedge speaker with 15" woofer, 5" x 15" high compression piezo horn. *3 Channel Inputs: Balanced XLR and 1/4" Mic level, Balanced XLR and 1/4" Line level, Balanced XLR and dual RCA Line level; each with Input Gain control. Line level balanced XLR and unbalanced 1/4" Outputs. Master Volume, Treble and Bass controls; ON/OFF rocker switch; Power and Clipping LEDs. *Durable black carpet cover, heavy duty plastic protective corners and integrated recessed carrying handles for easy handling. *Frequency Response: 60Hz ? 18KHz

Nady Systems, Inc. - Pro Audio

Active 160W RMS floor wedge speaker with 15" woofer, 5" x 15" high compression piezo horn.

*3 Channel Inputs: Balanced XLR and 1/4" Mic level, Balanced XLR and 1/4" Line level, Balanced XLR and dual RCA Line level; each with Input Gain control. Line level balanced XLR and unbalanced 1/4" Outputs. Master Volume, Treble and Bass controls; ON/OFF rocker switch; Power and Clipping LEDs. *Durable black carpet cover, heavy duty plastic protective corners and integrated recessed carrying handles for easy handling. *Frequency Response: 60Hz ? 18KHz

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FWA-15
Product Name Active 160W RMS Floor Wedge Speaker with 15" Woofer
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Speaker Drivers - 526926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 12.95 inch (329 mm)
View Details
Speakers - 458-PSS-15N08SM-YTRQTR-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 850 Hz
View Details
Speaker - FBF29-4 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details