Visual Sound, Inc. Firewire Repeater 800 FW-142

Description
Gefen LLC Repeats a high-speed 800 mbps firewire signal, doubling the distance of a cabled signal extension. The Gefen Firewire Repeater 800 is a three-port IEEE-1394B signal Repeater featuring Texas Instruments' 800Mbps PHY chipset. The FireWire 800 Repeater offers superior extension range and construction. Top-quality connectors with high-density enclosures, plus outer and inner shielding ensure full compliance with the latest FireWire standards and elimination of electromagnetic interference. How it works: This device repeats the Firewire 800 signal and doubles the extension distance of any cabled Firewire 800 extension. With the Firewire 800 Repeater, Firewire 800 devices can be placed far from the computer for those who prefer to work in a quiet, non-intrusive environment. Multiple Repeaters can be "stacked" or "daisy chained" every 33 feet to create a maximum extension of 250 feet. Extends Transfer Rates of 100/200/400/800 Mbps Installs in minutes Compliant with IEEE 1394.a & b Compact size Shielded plastic case External 12-30V power supply (adapter not included)
Description
Gefen LLC Repeats a high-speed 800 mbps firewire signal, doubling the distance of a cabled signal extension. The Gefen Firewire Repeater 800 is a three-port IEEE-1394B signal Repeater featuring Texas Instruments' 800Mbps PHY chipset. The FireWire 800 Repeater offers superior extension range and construction. Top-quality connectors with high-density enclosures, plus outer and inner shielding ensure full compliance with the latest FireWire standards and elimination of electromagnetic interference. How it works: This device repeats the Firewire 800 signal and doubles the extension distance of any cabled Firewire 800 extension. With the Firewire 800 Repeater, Firewire 800 devices can be placed far from the computer for those who prefer to work in a quiet, non-intrusive environment. Multiple Repeaters can be "stacked" or "daisy chained" every 33 feet to create a maximum extension of 250 feet. Extends Transfer Rates of 100/200/400/800 Mbps Installs in minutes Compliant with IEEE 1394.a & b Compact size Shielded plastic case External 12-30V power supply (adapter not included)

Suppliers

Company
Product
Description
Supplier Links
Firewire Repeater 800 - FW-142 - Visual Sound, Inc.
Broomall, PA, USA
Firewire Repeater 800
FW-142
Firewire Repeater 800 FW-142
Gefen LLC Repeats a high-speed 800 mbps firewire signal, doubling the distance of a cabled signal extension. The Gefen Firewire Repeater 800 is a three-port IEEE-1394B signal Repeater featuring Texas Instruments' 800Mbps PHY chipset. The FireWire 800 Repeater offers superior extension range and construction. Top-quality connectors with high-density enclosures, plus outer and inner shielding ensure full compliance with the latest FireWire standards and elimination of electromagnetic interference. How it works: This device repeats the Firewire 800 signal and doubles the extension distance of any cabled Firewire 800 extension. With the Firewire 800 Repeater, Firewire 800 devices can be placed far from the computer for those who prefer to work in a quiet, non-intrusive environment. Multiple Repeaters can be "stacked" or "daisy chained" every 33 feet to create a maximum extension of 250 feet. Extends Transfer Rates of 100/200/400/800 Mbps Installs in minutes Compliant with IEEE 1394.a & b Compact size Shielded plastic case External 12-30V power supply (adapter not included)

Gefen LLC

Repeats a high-speed 800 mbps firewire signal, doubling the distance of a cabled signal extension.

The Gefen Firewire Repeater 800 is a three-port IEEE-1394B signal Repeater featuring Texas Instruments' 800Mbps PHY chipset. The FireWire 800 Repeater offers superior extension range and construction. Top-quality connectors with high-density enclosures, plus outer and inner shielding ensure full compliance with the latest FireWire standards and elimination of electromagnetic interference.
How it works:
This device repeats the Firewire 800 signal and doubles the extension distance of any cabled Firewire 800 extension. With the Firewire 800 Repeater, Firewire 800 devices can be placed far from the computer for those who prefer to work in a quiet, non-intrusive environment.
Multiple Repeaters can be "stacked" or "daisy chained" every 33 feet to create a maximum extension of 250 feet.

  • Extends
  • Transfer Rates of 100/200/400/800 Mbps
  • Installs in minutes
  • Compliant with IEEE 1394.a & b
  • Compact size
  • Shielded plastic case
  • External 12-30V power supply (adapter not included)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number FW-142
Product Name Firewire Repeater 800
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer BACnet IIoT Gateway (AT&T) - FS-IoT-BAC2A - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Accessories SD interface - Gateway - SD-I-U-CCL - 101209435 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network CC-Link
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details