projectiondesign
With its 2nd generation LED illumination system, you get 50% more light than any other LED-illuminated projector. Even in pitch black you are still capable of making out various light points, such as ...
With its 2nd generation LED illumination system, you get 50% more light than any other LED-illuminated projector. Even in pitch black you are still capable of making out various light points, such as head lights, street lights, or runway lights for a true-to-life simulation, thanks to its 0 - 100% visual RGB adjustments. Its optics is purpose designed, specifically developed for IR transmission, and adjustable SRP Smear Reduction Processing means no image smear or jitter. The FS32 IR will improve the operation up-time and drastically reduces maintenance costs, operating costs and technical resources required.
IR LED for NVG stimulation
2nd Generation solid state LED
900 lumen brightness
1920 x 1200 or 1080p native resolution
735 (standard), 760, 780, 810 or 850 nm IR wavelength
0-100% adjustable visible RGB
Full spectrum display (RGB + IR)
Adjustable SRP smear reduction processing
Up to 100.000 hours service life
Designed for 24/7 operation
Designed for multi-channel systems
Unique colour matching capabilities with RealColor
Unrestricted installation flexibility
Wide range of Ultra HQ projection lenses
projectiondesign
With its 2nd generation LED illumination system, you get 50% more light than any other LED-illuminated projector. Even in pitch black you are still capable of making out various light points, such as ...
With its 2nd generation LED illumination system, you get 50% more light than any other LED-illuminated projector. Even in pitch black you are still capable of making out various light points, such as head lights, street lights, or runway lights for a true-to-life simulation, thanks to its 0 - 100% visual RGB adjustments. Its optics is purpose designed, specifically developed for IR transmission, and adjustable SRP Smear Reduction Processing means no image smear or jitter. The FS32 IR will improve the operation up-time and drastically reduces maintenance costs, operating costs and technical resources required.
- IR LED for NVG stimulation
- 2nd Generation solid state LED
- 900 lumen brightness
- 1920 x 1200 or 1080p native resolution
- 735 (standard), 760, 780, 810 or 850 nm IR wavelength
- 0-100% adjustable visible RGB
- Full spectrum display (RGB + IR)
- Adjustable SRP smear reduction processing
- Up to 100.000 hours service life
- Designed for 24/7 operation
- Designed for multi-channel systems
- Unique colour matching capabilities with RealColor
- Unrestricted installation flexibility
- Wide range of Ultra HQ projection lenses