Visual Sound, Inc. FRX+ PI Series Weatherized Speaker System FRX+940PI

Description
Electro-Voice The FRX+940PI is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 90 degree x 40 degree coverage pattern and weatherized construction. Pattern Control to 500 Hz 90° x 40° coverage Built-in L-track rigging Available in black, white and unfinished Passive or bi-amp operation High sensitivity, 104 dB Ring-Mode Decoupling / RMDTM Full Coaxial Design Weatherized Version Available
Description
Electro-Voice The FRX+940PI is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 90 degree x 40 degree coverage pattern and weatherized construction. Pattern Control to 500 Hz 90° x 40° coverage Built-in L-track rigging Available in black, white and unfinished Passive or bi-amp operation High sensitivity, 104 dB Ring-Mode Decoupling / RMDTM Full Coaxial Design Weatherized Version Available

Suppliers

Company
Product
Description
Supplier Links
FRX+ PI Series Weatherized Speaker System - FRX+940PI - Visual Sound, Inc.
Broomall, PA, USA
FRX+ PI Series Weatherized Speaker System
FRX+940PI
FRX+ PI Series Weatherized Speaker System FRX+940PI
Electro-Voice The FRX+940PI is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 90 degree x 40 degree coverage pattern and weatherized construction. Pattern Control to 500 Hz 90° x 40° coverage Built-in L-track rigging Available in black, white and unfinished Passive or bi-amp operation High sensitivity, 104 dB Ring-Mode Decoupling / RMDTM Full Coaxial Design Weatherized Version Available

Electro-Voice

The FRX+940PI is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 90 degree x 40 degree coverage pattern and weatherized construction.

  • Pattern Control to 500 Hz
  • 90° x 40° coverage
  • Built-in L-track rigging
  • Available in black, white and unfinished
  • Passive or bi-amp operation
  • High sensitivity, 104 dB
  • Ring-Mode Decoupling / RMDTM
  • Full Coaxial Design
  • Weatherized Version Available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FRX+940PI
Product Name FRX+ PI Series Weatherized Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speaker Drivers - 4318563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
IEC60601-1-8 Medical Speakers - MSS300R - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Frequency Response 325 Hz
Size 0.91 inch (23 mm)
View Details
4 suppliers
Speaker - FBF23-1 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 75 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details