Visual Sound, Inc. FRX+ Series Speaker System FRX+940

Description
Electro-Voice The FRX+940 is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 90 degree x 40 degree coverage pattern. Pattern Control to 500 Hz 90° x 40° coverage Built-in L-track rigging Available in black, white and unfinished Passive or bi-amp operation High sensitivity, 104 dB Ring-Mode Decoupling / RMDTM Full Coaxial Design
Description
Electro-Voice The FRX+940 is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 90 degree x 40 degree coverage pattern. Pattern Control to 500 Hz 90° x 40° coverage Built-in L-track rigging Available in black, white and unfinished Passive or bi-amp operation High sensitivity, 104 dB Ring-Mode Decoupling / RMDTM Full Coaxial Design

Suppliers

Company
Product
Description
Supplier Links
FRX+ Series Speaker System - FRX+940 - Visual Sound, Inc.
Broomall, PA, USA
FRX+ Series Speaker System
FRX+940
FRX+ Series Speaker System FRX+940
Electro-Voice The FRX+940 is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 90 degree x 40 degree coverage pattern. Pattern Control to 500 Hz 90° x 40° coverage Built-in L-track rigging Available in black, white and unfinished Passive or bi-amp operation High sensitivity, 104 dB Ring-Mode Decoupling / RMDTM Full Coaxial Design

Electro-Voice

The FRX+940 is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 90 degree x 40 degree coverage pattern.

  • Pattern Control to 500 Hz
  • 90° x 40° coverage
  • Built-in L-track rigging
  • Available in black, white and unfinished
  • Passive or bi-amp operation
  • High sensitivity, 104 dB
  • Ring-Mode Decoupling / RMDTM
  • Full Coaxial Design
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FRX+940
Product Name FRX+ Series Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
NE Woofer, 4
Specs
Nominal Power 45 watts
Sensitivity 87.2 dB
Resonance Frequency 61 Hz
View Details