Visual Sound, Inc. FRX+ PI Series Weatherized Speaker System FRX+640PI

Description
Electro-Voice The FRX+640PI is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 60 degree x 40 degree coverage pattern and weatherized construction. Pattern Control to 500 Hz 60° x 40° coverage Built-in L-track rigging Available in black, white and unfinished Passive or bi-amp operation High sensitivity, 105 dB Ring-Mode Decoupling / RMDTM Full Coaxial Design Weatherized Version Available
Description
Electro-Voice The FRX+640PI is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 60 degree x 40 degree coverage pattern and weatherized construction. Pattern Control to 500 Hz 60° x 40° coverage Built-in L-track rigging Available in black, white and unfinished Passive or bi-amp operation High sensitivity, 105 dB Ring-Mode Decoupling / RMDTM Full Coaxial Design Weatherized Version Available

Suppliers

Company
Product
Description
Supplier Links
FRX+ PI Series Weatherized Speaker System - FRX+640PI - Visual Sound, Inc.
Broomall, PA, USA
FRX+ PI Series Weatherized Speaker System
FRX+640PI
FRX+ PI Series Weatherized Speaker System FRX+640PI
Electro-Voice The FRX+640PI is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 60 degree x 40 degree coverage pattern and weatherized construction. Pattern Control to 500 Hz 60° x 40° coverage Built-in L-track rigging Available in black, white and unfinished Passive or bi-amp operation High sensitivity, 105 dB Ring-Mode Decoupling / RMDTM Full Coaxial Design Weatherized Version Available

Electro-Voice

The FRX+640PI is a coaxial, two-way, horn-loaded, 15-inch, medium-throw, full-range speaker system. It features a 60 degree x 40 degree coverage pattern and weatherized construction.

  • Pattern Control to 500 Hz
  • 60° x 40° coverage
  • Built-in L-track rigging
  • Available in black, white and unfinished
  • Passive or bi-amp operation
  • High sensitivity, 105 dB
  • Ring-Mode Decoupling / RMDTM
  • Full Coaxial Design
  • Weatherized Version Available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FRX+640PI
Product Name FRX+ PI Series Weatherized Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details