Visual Sound, Inc. 32-Watt Surface-Mount Loudspeaker FreeSpace Model 32SE

Description
Bose Corp. This premium 32-watt surface-mount loudspeaker is engineered to meet the placement and performance demands of outdoor business settings. It features a patented 4.5-inch (11.4 cm) Bose® HVC (Helical Voice Coil) driver known for lifelike sound, high power handling and reliability. This full-range driver delivers wide, even dispersion so music and paging can be heard more clearly throughout the space. A weather-resistant driver and environmentally robust materials allow the FreeSpace® 32SE loudspeaker to deliver exceptional performance in a wide range of weather conditions. Quick-mounting brackets allow for horizontal or vertical mounting, increasing placement options. The angle of the loudspeakers can also be adjusted to enhance sound coverage.
Description
Bose Corp. This premium 32-watt surface-mount loudspeaker is engineered to meet the placement and performance demands of outdoor business settings. It features a patented 4.5-inch (11.4 cm) Bose® HVC (Helical Voice Coil) driver known for lifelike sound, high power handling and reliability. This full-range driver delivers wide, even dispersion so music and paging can be heard more clearly throughout the space. A weather-resistant driver and environmentally robust materials allow the FreeSpace® 32SE loudspeaker to deliver exceptional performance in a wide range of weather conditions. Quick-mounting brackets allow for horizontal or vertical mounting, increasing placement options. The angle of the loudspeakers can also be adjusted to enhance sound coverage.

Suppliers

Company
Product
Description
Supplier Links
32-Watt Surface-Mount Loudspeaker - FreeSpace Model 32SE - Visual Sound, Inc.
Broomall, PA, USA
32-Watt Surface-Mount Loudspeaker
FreeSpace Model 32SE
32-Watt Surface-Mount Loudspeaker FreeSpace Model 32SE
Bose Corp. This premium 32-watt surface-mount loudspeaker is engineered to meet the placement and performance demands of outdoor business settings. It features a patented 4.5-inch (11.4 cm) Bose® HVC (Helical Voice Coil) driver known for lifelike sound, high power handling and reliability. This full-range driver delivers wide, even dispersion so music and paging can be heard more clearly throughout the space. A weather-resistant driver and environmentally robust materials allow the FreeSpace® 32SE loudspeaker to deliver exceptional performance in a wide range of weather conditions. Quick-mounting brackets allow for horizontal or vertical mounting, increasing placement options. The angle of the loudspeakers can also be adjusted to enhance sound coverage.

Bose Corp.

This premium 32-watt surface-mount loudspeaker is engineered to meet the placement and performance demands of outdoor business settings. It features a patented 4.5-inch (11.4 cm) Bose® HVC (Helical Voice Coil) driver known for lifelike sound, high power handling and reliability. This full-range driver delivers wide, even dispersion so music and paging can be heard more clearly throughout the space. A weather-resistant driver and environmentally robust materials allow the FreeSpace® 32SE loudspeaker to deliver exceptional performance in a wide range of weather conditions. Quick-mounting brackets allow for horizontal or vertical mounting, increasing placement options. The angle of the loudspeakers can also be adjusted to enhance sound coverage.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FreeSpace Model 32SE
Product Name 32-Watt Surface-Mount Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 127 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details