Visual Sound, Inc. Full-Range In-Ground Environmental Loudspeaker FreeSpace 360P

Description
Bose Corp. The FreeSpace® Model 360P loudspeaker is designed to blend into environments such as outdoor dining areas, resort pool areas, hotel atriums, themed parks and retail venues. Its innovative design provides 360 degree coverage, so fewer loudspeakers are needed than with many conventional ground or surface mounted loudspeakers. Proprietary speaker technology helps ensure music is heard with depth and fullness. The FreeSpace Model 360P loudspeaker is engineered with a heavy-duty enclosure and an advanced composite driver. It will withstand sand, snow, rain, salt and temperature extremes of 158 degrees F (70 degrees C) to -40 degrees F (-40 degrees C).
Description
Bose Corp. The FreeSpace® Model 360P loudspeaker is designed to blend into environments such as outdoor dining areas, resort pool areas, hotel atriums, themed parks and retail venues. Its innovative design provides 360 degree coverage, so fewer loudspeakers are needed than with many conventional ground or surface mounted loudspeakers. Proprietary speaker technology helps ensure music is heard with depth and fullness. The FreeSpace Model 360P loudspeaker is engineered with a heavy-duty enclosure and an advanced composite driver. It will withstand sand, snow, rain, salt and temperature extremes of 158 degrees F (70 degrees C) to -40 degrees F (-40 degrees C).

Suppliers

Company
Product
Description
Supplier Links
Full-Range In-Ground Environmental Loudspeaker - FreeSpace 360P - Visual Sound, Inc.
Broomall, PA, USA
Full-Range In-Ground Environmental Loudspeaker
FreeSpace 360P
Full-Range In-Ground Environmental Loudspeaker FreeSpace 360P
Bose Corp. The FreeSpace® Model 360P loudspeaker is designed to blend into environments such as outdoor dining areas, resort pool areas, hotel atriums, themed parks and retail venues. Its innovative design provides 360 degree coverage, so fewer loudspeakers are needed than with many conventional ground or surface mounted loudspeakers. Proprietary speaker technology helps ensure music is heard with depth and fullness. The FreeSpace Model 360P loudspeaker is engineered with a heavy-duty enclosure and an advanced composite driver. It will withstand sand, snow, rain, salt and temperature extremes of 158 degrees F (70 degrees C) to -40 degrees F (-40 degrees C).

Bose Corp.

The FreeSpace® Model 360P loudspeaker is designed to blend into environments such as outdoor dining areas, resort pool areas, hotel atriums, themed parks and retail venues. Its innovative design provides 360 degree coverage, so fewer loudspeakers are needed than with many conventional ground or surface mounted loudspeakers. Proprietary speaker technology helps ensure music is heard with depth and fullness. The FreeSpace Model 360P loudspeaker is engineered with a heavy-duty enclosure and an advanced composite driver. It will withstand sand, snow, rain, salt and temperature extremes of 158 degrees F (70 degrees C) to -40 degrees F (-40 degrees C).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FreeSpace 360P
Product Name Full-Range In-Ground Environmental Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details
ESW-M8 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 36 to 200 Hz
Weight 7573.70 g (267.20 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details