Visual Sound, Inc. 200W Virtually Invisible Loudspeaker System FreeSpace 3 System

Description
Bose Corp. This high-performance, Virtually Invisible® loudspeaker system is engineered for reproducing voice and music in background and foreground applications. The FreeSpace® 3 system combines flush-mount, surface-mount and pendant-mount speakers to work with different room decors and layouts. It is designed for a variety of business applications including retail, restaurant and hospitality operations. The Acoustimass® bass module delivers deep, clear bass without audible distortion. The 200W Acoustimass bass module can be used as part of any new background music system, or to add bass to an existing music system.
Description
Bose Corp. This high-performance, Virtually Invisible® loudspeaker system is engineered for reproducing voice and music in background and foreground applications. The FreeSpace® 3 system combines flush-mount, surface-mount and pendant-mount speakers to work with different room decors and layouts. It is designed for a variety of business applications including retail, restaurant and hospitality operations. The Acoustimass® bass module delivers deep, clear bass without audible distortion. The 200W Acoustimass bass module can be used as part of any new background music system, or to add bass to an existing music system.

Suppliers

Company
Product
Description
Supplier Links
200W Virtually Invisible Loudspeaker System - FreeSpace 3 System - Visual Sound, Inc.
Broomall, PA, USA
200W Virtually Invisible Loudspeaker System
FreeSpace 3 System
200W Virtually Invisible Loudspeaker System FreeSpace 3 System
Bose Corp. This high-performance, Virtually Invisible® loudspeaker system is engineered for reproducing voice and music in background and foreground applications. The FreeSpace® 3 system combines flush-mount, surface-mount and pendant-mount speakers to work with different room decors and layouts. It is designed for a variety of business applications including retail, restaurant and hospitality operations. The Acoustimass® bass module delivers deep, clear bass without audible distortion. The 200W Acoustimass bass module can be used as part of any new background music system, or to add bass to an existing music system.

Bose Corp.

This high-performance, Virtually Invisible® loudspeaker system is engineered for reproducing voice and music in background and foreground applications. The FreeSpace® 3 system combines flush-mount, surface-mount and pendant-mount speakers to work with different room decors and layouts. It is designed for a variety of business applications including retail, restaurant and hospitality operations. The Acoustimass® bass module delivers deep, clear bass without audible distortion. The 200W Acoustimass bass module can be used as part of any new background music system, or to add bass to an existing music system.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FreeSpace 3 System
Product Name 200W Virtually Invisible Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527004 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details