Visual Sound, Inc. 100-Watt Passively Equalized Loudspeaker FreeSpace 203

Description
Bose Corp. This surface-mount 100-watt loudspeaker is engineered for commercial venues that demand high-fidelity sound, powerful bass and proven reliability in a compact, stylish cabinet.Bose® FreeSpace® 203® loudspeakers deliver quality sound without the need for special equipment and additional accessories. They can often be used with an existing amplifier to replace current loudspeakers or to expand sound coverage. Each Bose FreeSpace 203 loudspeaker uses two proprietary Bose 4.5-inch (11.4 cm) StarDriver® speakers. They are engineered to provide consistent, high-quality sound. They are also are more reliable than conventional speakers whose small, separate tweeters are often unable to handle the high power and extended use required in many business applications.
Description
Bose Corp. This surface-mount 100-watt loudspeaker is engineered for commercial venues that demand high-fidelity sound, powerful bass and proven reliability in a compact, stylish cabinet.Bose® FreeSpace® 203® loudspeakers deliver quality sound without the need for special equipment and additional accessories. They can often be used with an existing amplifier to replace current loudspeakers or to expand sound coverage. Each Bose FreeSpace 203 loudspeaker uses two proprietary Bose 4.5-inch (11.4 cm) StarDriver® speakers. They are engineered to provide consistent, high-quality sound. They are also are more reliable than conventional speakers whose small, separate tweeters are often unable to handle the high power and extended use required in many business applications.

Suppliers

Company
Product
Description
Supplier Links
100-Watt Passively Equalized Loudspeaker - FreeSpace 203 - Visual Sound, Inc.
Broomall, PA, USA
100-Watt Passively Equalized Loudspeaker
FreeSpace 203
100-Watt Passively Equalized Loudspeaker FreeSpace 203
Bose Corp. This surface-mount 100-watt loudspeaker is engineered for commercial venues that demand high-fidelity sound, powerful bass and proven reliability in a compact, stylish cabinet.Bose® FreeSpace® 203® loudspeakers deliver quality sound without the need for special equipment and additional accessories. They can often be used with an existing amplifier to replace current loudspeakers or to expand sound coverage. Each Bose FreeSpace 203 loudspeaker uses two proprietary Bose 4.5-inch (11.4 cm) StarDriver® speakers. They are engineered to provide consistent, high-quality sound. They are also are more reliable than conventional speakers whose small, separate tweeters are often unable to handle the high power and extended use required in many business applications.

Bose Corp.

This surface-mount 100-watt loudspeaker is engineered for commercial venues that demand high-fidelity sound, powerful bass and proven reliability in a compact, stylish cabinet.Bose® FreeSpace® 203® loudspeakers deliver quality sound without the need for special equipment and additional accessories. They can often be used with an existing amplifier to replace current loudspeakers or to expand sound coverage. Each Bose FreeSpace 203 loudspeaker uses two proprietary Bose 4.5-inch (11.4 cm) StarDriver® speakers. They are engineered to provide consistent, high-quality sound. They are also are more reliable than conventional speakers whose small, separate tweeters are often unable to handle the high power and extended use required in many business applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FreeSpace 203
Product Name 100-Watt Passively Equalized Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102745 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 230 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details