Visual Sound, Inc. Flush-Mount Loudspeaker FreeSpace 102F

Description
Bose Corp. The FreeSpace® 102®F flush-mount speaker uses a Bose 4.5-inch (11.5 cm) HVC (Helical Voice Coil) full-range driver in a dual-ported enclosure for better performance and reliability. This commercial loudspeaker is engineered for true high-fidelity performance as part of a distributed sound system. It uses a Bose 4.5-inch (11.5 cm) HVC (Helical Voice Coil) full-range driver in a dual-ported enclosure for better performance and reliability. The FreeSpace® 102®F flush-mount speaker can be installed in ceilings and standard studded walls. The actively equalized model requires a FreeSpace system controller or FreeSpace 102 equalizer module, and features a factory-installed line transformer with 2, 4, 8, 16, and 25 watt taps. The FreeSpace 102F loudspeaker has a polyvinylchloride injection-molded enclosure and baffle for a high degree of reliability and ruggedness.
Description
Bose Corp. The FreeSpace® 102®F flush-mount speaker uses a Bose 4.5-inch (11.5 cm) HVC (Helical Voice Coil) full-range driver in a dual-ported enclosure for better performance and reliability. This commercial loudspeaker is engineered for true high-fidelity performance as part of a distributed sound system. It uses a Bose 4.5-inch (11.5 cm) HVC (Helical Voice Coil) full-range driver in a dual-ported enclosure for better performance and reliability. The FreeSpace® 102®F flush-mount speaker can be installed in ceilings and standard studded walls. The actively equalized model requires a FreeSpace system controller or FreeSpace 102 equalizer module, and features a factory-installed line transformer with 2, 4, 8, 16, and 25 watt taps. The FreeSpace 102F loudspeaker has a polyvinylchloride injection-molded enclosure and baffle for a high degree of reliability and ruggedness.

Suppliers

Company
Product
Description
Supplier Links
Flush-Mount Loudspeaker - FreeSpace 102F - Visual Sound, Inc.
Broomall, PA, USA
Flush-Mount Loudspeaker
FreeSpace 102F
Flush-Mount Loudspeaker FreeSpace 102F
Bose Corp. The FreeSpace® 102®F flush-mount speaker uses a Bose 4.5-inch (11.5 cm) HVC (Helical Voice Coil) full-range driver in a dual-ported enclosure for better performance and reliability. This commercial loudspeaker is engineered for true high-fidelity performance as part of a distributed sound system. It uses a Bose 4.5-inch (11.5 cm) HVC (Helical Voice Coil) full-range driver in a dual-ported enclosure for better performance and reliability. The FreeSpace® 102®F flush-mount speaker can be installed in ceilings and standard studded walls. The actively equalized model requires a FreeSpace system controller or FreeSpace 102 equalizer module, and features a factory-installed line transformer with 2, 4, 8, 16, and 25 watt taps. The FreeSpace 102F loudspeaker has a polyvinylchloride injection-molded enclosure and baffle for a high degree of reliability and ruggedness.

Bose Corp.

The FreeSpace® 102®F flush-mount speaker uses a Bose 4.5-inch (11.5 cm) HVC (Helical Voice Coil) full-range driver in a dual-ported enclosure for better performance and reliability.

This commercial loudspeaker is engineered for true high-fidelity performance as part of a distributed sound system. It uses a Bose 4.5-inch (11.5 cm) HVC (Helical Voice Coil) full-range driver in a dual-ported enclosure for better performance and reliability. The FreeSpace® 102®F flush-mount speaker can be installed in ceilings and standard studded walls. The actively equalized model requires a FreeSpace system controller or FreeSpace 102 equalizer module, and features a factory-installed line transformer with 2, 4, 8, 16, and 25 watt taps. The FreeSpace 102F loudspeaker has a polyvinylchloride injection-molded enclosure and baffle for a high degree of reliability and ruggedness.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FreeSpace 102F
Product Name Flush-Mount Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797451 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 365 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details