Visual Sound, Inc. Entry-level subwoofer with professional level SPL FR250z

Description
EAW - Eastern Acoustic Works, Inc. capabilities. Dual 15-in. woofers in an optimally vented enclosure. Push/pull driver configuration cancels distortion. Use as a pole mount base with companion FRz Series loudspeakers or others. A dedicated subwoofer system with (2) 15-inch transducers in a compact vented rectangular enclosure. Physically reversing one woofer relative to the other helps to cancel the mechanical distortion inherent when large transducers are driven at high levels. It includes recessed handles and rubber feet. A pole receptacle allows the FR250z enclosure to double as a base for use with any pole-mountable full range system. Mounting points on the rear of the enclosure facilitate the installation of an optional caster kit. The Neutrik NL4 Speakon jacks use pin 2 for input to the sub and loop- through the pin 1 input.
Description
EAW - Eastern Acoustic Works, Inc. capabilities. Dual 15-in. woofers in an optimally vented enclosure. Push/pull driver configuration cancels distortion. Use as a pole mount base with companion FRz Series loudspeakers or others. A dedicated subwoofer system with (2) 15-inch transducers in a compact vented rectangular enclosure. Physically reversing one woofer relative to the other helps to cancel the mechanical distortion inherent when large transducers are driven at high levels. It includes recessed handles and rubber feet. A pole receptacle allows the FR250z enclosure to double as a base for use with any pole-mountable full range system. Mounting points on the rear of the enclosure facilitate the installation of an optional caster kit. The Neutrik NL4 Speakon jacks use pin 2 for input to the sub and loop- through the pin 1 input.

Suppliers

Company
Product
Description
Supplier Links
Entry-level subwoofer with professional level SPL - FR250z - Visual Sound, Inc.
Broomall, PA, USA
Entry-level subwoofer with professional level SPL
FR250z
Entry-level subwoofer with professional level SPL FR250z
EAW - Eastern Acoustic Works, Inc. capabilities. Dual 15-in. woofers in an optimally vented enclosure. Push/pull driver configuration cancels distortion. Use as a pole mount base with companion FRz Series loudspeakers or others. A dedicated subwoofer system with (2) 15-inch transducers in a compact vented rectangular enclosure. Physically reversing one woofer relative to the other helps to cancel the mechanical distortion inherent when large transducers are driven at high levels. It includes recessed handles and rubber feet. A pole receptacle allows the FR250z enclosure to double as a base for use with any pole-mountable full range system. Mounting points on the rear of the enclosure facilitate the installation of an optional caster kit. The Neutrik NL4 Speakon jacks use pin 2 for input to the sub and loop- through the pin 1 input.

EAW - Eastern Acoustic Works, Inc. capabilities. Dual 15-in. woofers in an optimally vented enclosure. Push/pull driver configuration cancels distortion. Use as a pole mount base with companion FRz Series loudspeakers or others.

A dedicated subwoofer system with (2) 15-inch transducers in a compact vented rectangular enclosure. Physically reversing one woofer relative to the other helps to cancel the mechanical distortion inherent when large transducers are driven at high levels. It includes recessed handles and rubber feet. A pole receptacle allows the FR250z enclosure to double as a base for use with any pole-mountable full range system. Mounting points on the rear of the enclosure facilitate the installation of an optional caster kit. The Neutrik NL4 Speakon jacks use pin 2 for input to the sub and loop- through the pin 1 input.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FR250z
Product Name Entry-level subwoofer with professional level SPL
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 7564624 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
Speaker - JC8GL-8B - MISCO
Specs
Nominal Power 15 watts
Impedance 4 ohms
Sensitivity 95 dB
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 273 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details