Visual Sound, Inc. TWO 1" STEREO HIGH-DIRECTIVITY WITH MOTION SENSOR FP6030-M

Description
SoundTube Entertainment, Inc. TWO 1" STEREO HIGH-DIRECTIVITY WITH MOTION SENSOR Patented Dual-Parabolic dispersion control technology provides a dramatic hot spot with crisp stereo separation. Engineered for stereo or mono applications. Twin 25 mm (1 in) convex aluminum High Excursion Micro Transducers in individually sealed enclosures for stereo or mono music & messaging. Patented ZeroReflection™ enclosure technology for accurate sound reproduction. Narrow 41° coverage angle for sharp focus. Single-point balanced mounting for easier and cleaner-looking installs. Mounting hardware included, optional wall bracket available.
Description
SoundTube Entertainment, Inc. TWO 1" STEREO HIGH-DIRECTIVITY WITH MOTION SENSOR Patented Dual-Parabolic dispersion control technology provides a dramatic hot spot with crisp stereo separation. Engineered for stereo or mono applications. Twin 25 mm (1 in) convex aluminum High Excursion Micro Transducers in individually sealed enclosures for stereo or mono music & messaging. Patented ZeroReflection™ enclosure technology for accurate sound reproduction. Narrow 41° coverage angle for sharp focus. Single-point balanced mounting for easier and cleaner-looking installs. Mounting hardware included, optional wall bracket available.

Suppliers

Company
Product
Description
Supplier Links
TWO 1
Broomall, PA, USA
TWO 1" STEREO HIGH-DIRECTIVITY WITH MOTION SENSOR
FP6030-M
TWO 1" STEREO HIGH-DIRECTIVITY WITH MOTION SENSOR FP6030-M
SoundTube Entertainment, Inc. TWO 1" STEREO HIGH-DIRECTIVITY WITH MOTION SENSOR Patented Dual-Parabolic dispersion control technology provides a dramatic hot spot with crisp stereo separation. Engineered for stereo or mono applications. Twin 25 mm (1 in) convex aluminum High Excursion Micro Transducers in individually sealed enclosures for stereo or mono music & messaging. Patented ZeroReflection™ enclosure technology for accurate sound reproduction. Narrow 41° coverage angle for sharp focus. Single-point balanced mounting for easier and cleaner-looking installs. Mounting hardware included, optional wall bracket available.

SoundTube Entertainment, Inc.

TWO 1" STEREO HIGH-DIRECTIVITY WITH MOTION SENSOR

  • Patented Dual-Parabolic dispersion control technology provides a dramatic hot spot with crisp stereo separation.
  • Engineered for stereo or mono applications.
  • Twin 25 mm (1 in) convex aluminum High Excursion Micro Transducers in individually sealed enclosures for stereo or mono music & messaging.
  • Patented ZeroReflection™ enclosure technology for accurate sound reproduction.
  • Narrow 41° coverage angle for sharp focus.
  • Single-point balanced mounting for easier and cleaner-looking installs.
  • Mounting hardware included, optional wall bracket available.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FP6030-M
Product Name TWO 1" STEREO HIGH-DIRECTIVITY WITH MOTION SENSOR
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1954792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details