Visual Sound, Inc. FP6020-II TWO 1" STEREO HIGH-DIRECTIVITY FP6020-II

Description
SoundTube Entertainment, Inc. The professional's choice for contained music and messaging. Dual-Parabolic™ technology directs high-performance sound - music, messaging, broadcast audio, sound effects, etc. - to an exact spot.... The professional's choice for contained music and messaging. Dual-Parabolic™ technology directs high-performance sound - music, messaging, broadcast audio, sound effects, etc. - to an exact spot. Patented Dual-Parabolic™ dispersion control technology provides a targeted audio footprint with true stereo separation. Twin 1.0 in concave aluminum high-excursion drivers in individually sealed compartments for stereo or mono music and messaging. Patented ZeroReflection™ enclosure technology for accurate sound reproduction. Narrow 30° coverage angle for sharp focus. 20.25 in custom-molded PETG clear polymer dome for minimal visual impact. User-selectable 350 Hz high-pass filter. Single-point balanced mounting for easy and clean-looking installs. Ships with clear dome, custom colors available. Included accessories: hanging bracket, mounting bushing and a 15-foot hanging cable which includes four 16-gauge inputs and a CAT V cable. Optional modules include motion sensor (FP-Motion), LED light (FP-Light) amplification (FP-Amp), and scent unit (FP-ScentAir™); optional 15-volt, 5-amp or 15-volt, 3-amp power supply necessary for all module accessories (AC-PS-1550 or AC-PS-1530).
Description
SoundTube Entertainment, Inc. The professional's choice for contained music and messaging. Dual-Parabolic™ technology directs high-performance sound - music, messaging, broadcast audio, sound effects, etc. - to an exact spot.... The professional's choice for contained music and messaging. Dual-Parabolic™ technology directs high-performance sound - music, messaging, broadcast audio, sound effects, etc. - to an exact spot. Patented Dual-Parabolic™ dispersion control technology provides a targeted audio footprint with true stereo separation. Twin 1.0 in concave aluminum high-excursion drivers in individually sealed compartments for stereo or mono music and messaging. Patented ZeroReflection™ enclosure technology for accurate sound reproduction. Narrow 30° coverage angle for sharp focus. 20.25 in custom-molded PETG clear polymer dome for minimal visual impact. User-selectable 350 Hz high-pass filter. Single-point balanced mounting for easy and clean-looking installs. Ships with clear dome, custom colors available. Included accessories: hanging bracket, mounting bushing and a 15-foot hanging cable which includes four 16-gauge inputs and a CAT V cable. Optional modules include motion sensor (FP-Motion), LED light (FP-Light) amplification (FP-Amp), and scent unit (FP-ScentAir™); optional 15-volt, 5-amp or 15-volt, 3-amp power supply necessary for all module accessories (AC-PS-1550 or AC-PS-1530).

Suppliers

Company
Product
Description
Supplier Links
FP6020-II TWO 1
Broomall, PA, USA
FP6020-II TWO 1" STEREO HIGH-DIRECTIVITY
FP6020-II
FP6020-II TWO 1" STEREO HIGH-DIRECTIVITY FP6020-II
SoundTube Entertainment, Inc. The professional's choice for contained music and messaging. Dual-Parabolic™ technology directs high-performance sound - music, messaging, broadcast audio, sound effects, etc. - to an exact spot.... The professional's choice for contained music and messaging. Dual-Parabolic™ technology directs high-performance sound - music, messaging, broadcast audio, sound effects, etc. - to an exact spot. Patented Dual-Parabolic™ dispersion control technology provides a targeted audio footprint with true stereo separation. Twin 1.0 in concave aluminum high-excursion drivers in individually sealed compartments for stereo or mono music and messaging. Patented ZeroReflection™ enclosure technology for accurate sound reproduction. Narrow 30° coverage angle for sharp focus. 20.25 in custom-molded PETG clear polymer dome for minimal visual impact. User-selectable 350 Hz high-pass filter. Single-point balanced mounting for easy and clean-looking installs. Ships with clear dome, custom colors available. Included accessories: hanging bracket, mounting bushing and a 15-foot hanging cable which includes four 16-gauge inputs and a CAT V cable. Optional modules include motion sensor (FP-Motion), LED light (FP-Light) amplification (FP-Amp), and scent unit (FP-ScentAir™); optional 15-volt, 5-amp or 15-volt, 3-amp power supply necessary for all module accessories (AC-PS-1550 or AC-PS-1530).

SoundTube Entertainment, Inc.

The professional's choice for contained music and messaging. Dual-Parabolic™ technology directs high-performance sound - music, messaging, broadcast audio, sound effects, etc. - to an exact spot....

The professional's choice for contained music and messaging. Dual-Parabolic™ technology directs high-performance sound - music, messaging, broadcast audio, sound effects, etc. - to an exact spot.

  • Patented Dual-Parabolic™ dispersion control technology provides a targeted audio footprint with true stereo separation.
  • Twin 1.0 in concave aluminum high-excursion drivers in individually sealed compartments for stereo or mono music and messaging.
  • Patented ZeroReflection™ enclosure technology for accurate sound reproduction.
  • Narrow 30° coverage angle for sharp focus.
  • 20.25 in custom-molded PETG clear polymer dome for minimal visual impact.
  • User-selectable 350 Hz high-pass filter.
  • Single-point balanced mounting for easy and clean-looking installs.
  • Ships with clear dome, custom colors available.
  • Included accessories: hanging bracket, mounting bushing and a 15-foot hanging cable which includes four 16-gauge inputs and a CAT V cable.
  • Optional modules include motion sensor (FP-Motion), LED light (FP-Light) amplification (FP-Amp), and scent unit (FP-ScentAir™); optional 15-volt, 5-amp or 15-volt, 3-amp power supply necessary for all module accessories (AC-PS-1550 or AC-PS-1530).
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FP6020-II
Product Name FP6020-II TWO 1" STEREO HIGH-DIRECTIVITY
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 840 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details