Visual Sound, Inc. Unbalanced to Balanced Converter - 6 Channel FP-UBC6

Description
RDL, Radio Design Labs The FP-UBC6 is the choice for multiple channel connectorized conversion from unbalanced to balanced audio. This module features six identical channels, suited to converting consumer 6-channel surround sound into the professional audio format. The FP-UBC6 is the ideal choice for multiple channel connectorized conversion from unbalanced to balanced audio. This module features six identical channels, making it ideally suited to converting consumer 6-channel surround sound into the professional audio format. Each input channel is unbalanced, connected through a gold-plated phono jack. Each output is balanced. All outputs are connected through XLR jacks with gold-plated pins. A gain trim potentiometer is provided for each channel. The normal gain setting is indicated for the trimming potentiometer. This setting produces a +4 dBu balanced output for a -10 dBV unbalanced input. The gain is adjustable -5 dB to +10 dB from the normal gain. Therefore, a +4 dBu output signal is possible from input signals ranging from -20 dBV to -5 dBV. Unbalanced to Balanced Audio Conversion 6 Channel Conversion with Gain Trim Connectorized Audio Converter Low-Noise and Low-Distortion Conversion Cabinet, Shelf or Rack Mounting Convenience of RDL® FLAT-PAKs™
Description
RDL, Radio Design Labs The FP-UBC6 is the choice for multiple channel connectorized conversion from unbalanced to balanced audio. This module features six identical channels, suited to converting consumer 6-channel surround sound into the professional audio format. The FP-UBC6 is the ideal choice for multiple channel connectorized conversion from unbalanced to balanced audio. This module features six identical channels, making it ideally suited to converting consumer 6-channel surround sound into the professional audio format. Each input channel is unbalanced, connected through a gold-plated phono jack. Each output is balanced. All outputs are connected through XLR jacks with gold-plated pins. A gain trim potentiometer is provided for each channel. The normal gain setting is indicated for the trimming potentiometer. This setting produces a +4 dBu balanced output for a -10 dBV unbalanced input. The gain is adjustable -5 dB to +10 dB from the normal gain. Therefore, a +4 dBu output signal is possible from input signals ranging from -20 dBV to -5 dBV. Unbalanced to Balanced Audio Conversion 6 Channel Conversion with Gain Trim Connectorized Audio Converter Low-Noise and Low-Distortion Conversion Cabinet, Shelf or Rack Mounting Convenience of RDL® FLAT-PAKs™

Suppliers

Company
Product
Description
Supplier Links
Unbalanced to Balanced Converter - 6 Channel - FP-UBC6 - Visual Sound, Inc.
Broomall, PA, USA
Unbalanced to Balanced Converter - 6 Channel
FP-UBC6
Unbalanced to Balanced Converter - 6 Channel FP-UBC6
RDL, Radio Design Labs The FP-UBC6 is the choice for multiple channel connectorized conversion from unbalanced to balanced audio. This module features six identical channels, suited to converting consumer 6-channel surround sound into the professional audio format. The FP-UBC6 is the ideal choice for multiple channel connectorized conversion from unbalanced to balanced audio. This module features six identical channels, making it ideally suited to converting consumer 6-channel surround sound into the professional audio format. Each input channel is unbalanced, connected through a gold-plated phono jack. Each output is balanced. All outputs are connected through XLR jacks with gold-plated pins. A gain trim potentiometer is provided for each channel. The normal gain setting is indicated for the trimming potentiometer. This setting produces a +4 dBu balanced output for a -10 dBV unbalanced input. The gain is adjustable -5 dB to +10 dB from the normal gain. Therefore, a +4 dBu output signal is possible from input signals ranging from -20 dBV to -5 dBV. Unbalanced to Balanced Audio Conversion 6 Channel Conversion with Gain Trim Connectorized Audio Converter Low-Noise and Low-Distortion Conversion Cabinet, Shelf or Rack Mounting Convenience of RDL® FLAT-PAKs™

RDL, Radio Design Labs

The FP-UBC6 is the choice for multiple channel connectorized conversion from unbalanced to balanced audio. This module features six identical channels, suited to converting consumer 6-channel surround sound into the professional audio format.

The FP-UBC6 is the ideal choice for multiple channel connectorized conversion from unbalanced to balanced audio. This module features six identical channels, making it ideally suited to converting consumer 6-channel surround sound into the professional audio format. Each input channel is unbalanced, connected through a gold-plated phono jack. Each output is balanced. All outputs are connected through XLR jacks with gold-plated pins. A gain trim potentiometer is provided for each channel.
The normal gain setting is indicated for the trimming potentiometer. This setting produces a +4 dBu balanced output for a -10 dBV unbalanced input. The gain is adjustable -5 dB to +10 dB from the normal gain. Therefore, a +4 dBu output signal is possible from input signals ranging from -20 dBV to -5 dBV.

  • Unbalanced to Balanced Audio Conversion
  • 6 Channel Conversion with Gain Trim
  • Connectorized Audio Converter
  • Low-Noise and Low-Distortion Conversion
  • Cabinet, Shelf or Rack Mounting
  • Convenience of RDL® FLAT-PAKs™
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number FP-UBC6
Product Name Unbalanced to Balanced Converter - 6 Channel
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Mini Receptacle - 888N-M8AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details