Visual Sound, Inc. Unbalanced to Balanced Converter - 2 Channel FP-UBC2

Description
RDL, Radio Design Labs The FP-UBC2 is the ideal choice for connectorized conversion from unbalanced to balanced audio. This module features two identical channels. Gold-plated phono jacks are utilized for each unbalanced input channel. Each output is balanced, connected through an XLR jack. A gain trim potentiometer is provided for each channel. The normal gain setting is indicated for the trimming potentiometer. This setting produces a +4 dBu balanced output for a -10 dBV unbalanced input. The gain is adjustable -5 dB to +10 dB from the normal gain. Therefore, a +4 dBu output signal is possible from input signals ranging from -20 dBV to -5 dBV. Stereo Unbalanced to Balanced Audio Conversion Connectorized Audio Converter Output Level Trim Low-Noise and Low-Distortion Conversion Cabinet, Shelf or Rack Mounting Convenience of RDL FLAT-PAKs
Description
RDL, Radio Design Labs The FP-UBC2 is the ideal choice for connectorized conversion from unbalanced to balanced audio. This module features two identical channels. Gold-plated phono jacks are utilized for each unbalanced input channel. Each output is balanced, connected through an XLR jack. A gain trim potentiometer is provided for each channel. The normal gain setting is indicated for the trimming potentiometer. This setting produces a +4 dBu balanced output for a -10 dBV unbalanced input. The gain is adjustable -5 dB to +10 dB from the normal gain. Therefore, a +4 dBu output signal is possible from input signals ranging from -20 dBV to -5 dBV. Stereo Unbalanced to Balanced Audio Conversion Connectorized Audio Converter Output Level Trim Low-Noise and Low-Distortion Conversion Cabinet, Shelf or Rack Mounting Convenience of RDL FLAT-PAKs

Suppliers

Company
Product
Description
Supplier Links
Unbalanced to Balanced Converter - 2 Channel - FP-UBC2 - Visual Sound, Inc.
Broomall, PA, USA
Unbalanced to Balanced Converter - 2 Channel
FP-UBC2
Unbalanced to Balanced Converter - 2 Channel FP-UBC2
RDL, Radio Design Labs The FP-UBC2 is the ideal choice for connectorized conversion from unbalanced to balanced audio. This module features two identical channels. Gold-plated phono jacks are utilized for each unbalanced input channel. Each output is balanced, connected through an XLR jack. A gain trim potentiometer is provided for each channel. The normal gain setting is indicated for the trimming potentiometer. This setting produces a +4 dBu balanced output for a -10 dBV unbalanced input. The gain is adjustable -5 dB to +10 dB from the normal gain. Therefore, a +4 dBu output signal is possible from input signals ranging from -20 dBV to -5 dBV. Stereo Unbalanced to Balanced Audio Conversion Connectorized Audio Converter Output Level Trim Low-Noise and Low-Distortion Conversion Cabinet, Shelf or Rack Mounting Convenience of RDL FLAT-PAKs

RDL, Radio Design Labs

The FP-UBC2 is the ideal choice for connectorized conversion from unbalanced to balanced audio. This module features two identical channels. Gold-plated phono jacks are utilized for each unbalanced input channel. Each output is balanced, connected through an XLR jack. A gain trim potentiometer is provided for each channel.
The normal gain setting is indicated for the trimming potentiometer. This setting produces a +4 dBu balanced output for a -10 dBV unbalanced input. The gain is adjustable -5 dB to +10 dB from the normal gain. Therefore, a +4 dBu output signal is possible from input signals ranging from -20 dBV to -5 dBV.

  • Stereo Unbalanced to Balanced Audio Conversion
  • Connectorized Audio Converter
  • Output Level Trim
  • Low-Noise and Low-Distortion Conversion
  • Cabinet, Shelf or Rack Mounting
  • Convenience of RDL FLAT-PAKs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number FP-UBC2
Product Name Unbalanced to Balanced Converter - 2 Channel
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-104-205-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details