Visual Sound, Inc. SPDIF Repeater / Amplifier FP-SPR1

Description
RDL, Radio Design Labs The FP-SPR1 is the ideal product for applications requiring either conversion between SPDIF connector types or recovery of low SPDIF signal levels. Power connections are made using either the full-size barrier block terminals or a dc power jack located in one end panel. A second dc power jack is provided on the other end panel for connecting additional FLAT-PAK modules. The FP-SPR1 is a single-channel module featuring three separate inputs. An input is provided in each conventional SPDIF format: BNC, phono and optical. Any one of these inputs may be used. A coaxial input has priority over the optical input. Three output jacks are also provided: BNC, phono and optical. Either of the coaxial jacks may be used and/or the optical output may be connected. It is possible to use only one of the three outputs or use one coaxial and the optical output simultaneously. A front-panel SIGNAL LED illuminates when an input signal of sufficient amplitude is received to produce the correct output from the module. Correct SPDIF Signal Level from Long Line Conversion Between SPDIF Connector Types BNC, Phono and Optical Inputs BNC, Phono and Optical Outputs Reshape SPDIF Waveforms Virtually Jitter-Free Performance Convenience of RDL® FLAT-PAKs™
Description
RDL, Radio Design Labs The FP-SPR1 is the ideal product for applications requiring either conversion between SPDIF connector types or recovery of low SPDIF signal levels. Power connections are made using either the full-size barrier block terminals or a dc power jack located in one end panel. A second dc power jack is provided on the other end panel for connecting additional FLAT-PAK modules. The FP-SPR1 is a single-channel module featuring three separate inputs. An input is provided in each conventional SPDIF format: BNC, phono and optical. Any one of these inputs may be used. A coaxial input has priority over the optical input. Three output jacks are also provided: BNC, phono and optical. Either of the coaxial jacks may be used and/or the optical output may be connected. It is possible to use only one of the three outputs or use one coaxial and the optical output simultaneously. A front-panel SIGNAL LED illuminates when an input signal of sufficient amplitude is received to produce the correct output from the module. Correct SPDIF Signal Level from Long Line Conversion Between SPDIF Connector Types BNC, Phono and Optical Inputs BNC, Phono and Optical Outputs Reshape SPDIF Waveforms Virtually Jitter-Free Performance Convenience of RDL® FLAT-PAKs™

Suppliers

Company
Product
Description
Supplier Links
SPDIF Repeater / Amplifier - FP-SPR1 - Visual Sound, Inc.
Broomall, PA, USA
SPDIF Repeater / Amplifier
FP-SPR1
SPDIF Repeater / Amplifier FP-SPR1
RDL, Radio Design Labs The FP-SPR1 is the ideal product for applications requiring either conversion between SPDIF connector types or recovery of low SPDIF signal levels. Power connections are made using either the full-size barrier block terminals or a dc power jack located in one end panel. A second dc power jack is provided on the other end panel for connecting additional FLAT-PAK modules. The FP-SPR1 is a single-channel module featuring three separate inputs. An input is provided in each conventional SPDIF format: BNC, phono and optical. Any one of these inputs may be used. A coaxial input has priority over the optical input. Three output jacks are also provided: BNC, phono and optical. Either of the coaxial jacks may be used and/or the optical output may be connected. It is possible to use only one of the three outputs or use one coaxial and the optical output simultaneously. A front-panel SIGNAL LED illuminates when an input signal of sufficient amplitude is received to produce the correct output from the module. Correct SPDIF Signal Level from Long Line Conversion Between SPDIF Connector Types BNC, Phono and Optical Inputs BNC, Phono and Optical Outputs Reshape SPDIF Waveforms Virtually Jitter-Free Performance Convenience of RDL® FLAT-PAKs™

RDL, Radio Design Labs

The FP-SPR1 is the ideal product for applications requiring either conversion between SPDIF connector types or recovery of low SPDIF signal levels. Power connections are made using either the full-size barrier block terminals or a dc power jack located in one end panel. A second dc power jack is provided on the other end panel for connecting additional FLAT-PAK modules.
The FP-SPR1 is a single-channel module featuring three separate inputs. An input is provided in each conventional SPDIF format: BNC, phono and optical. Any one of these inputs may be used. A coaxial input has priority over the optical input. Three output jacks are also provided: BNC, phono and optical. Either of the coaxial jacks may be used and/or the optical output may be connected. It is possible to use only one of the three outputs or use one coaxial and the optical output simultaneously. A front-panel SIGNAL LED illuminates when an input signal of sufficient amplitude is received to produce the correct output from the module.

  • Correct SPDIF Signal Level from Long Line
  • Conversion Between SPDIF Connector Types
  • BNC, Phono and Optical Inputs
  • BNC, Phono and Optical Outputs
  • Reshape SPDIF Waveforms
  • Virtually Jitter-Free Performance
  • Convenience of RDL® FLAT-PAKs™
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number FP-SPR1
Product Name SPDIF Repeater / Amplifier
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products